location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nunus Blue masking tape 33m 3D printer accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nunus Check ‘Nunus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue masking tape 33m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nunus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2021 11:18:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nunus Blue masking tape 33m 3D printer accessory:
This short summary of the Nunus Blue masking tape 33m 3D printer accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Nunus Blue masking tape 33m, Any brand, 1 pc(s), 200 mm, 0.14 mm

Long summary description Nunus Blue masking tape 33m 3D printer accessory:
This is an auto-generated long summary of Nunus Blue masking tape 33m 3D printer accessory based on the first three specs of the first five spec groups.

Nunus Blue masking tape 33m. Brand compatibility: Any brand, Quantity per pack: 1 pc(s). Width: 200 mm, Depth: 0.14 mm