Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nuance
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragon NaturallySpeaking
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12 Premium, Win, GOV, FRE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K609F-T00-12.0
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nuance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6337
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE :
The short editorial description of Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE

Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE
More>>>

Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE:
The official marketing text of Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE as supplied by the manufacturer
Dragon® NaturallySpeaking® 12 Premium
Control Your Digital World by Voice.
Dragon® NaturallySpeaking® 12 Premium speech recognition software ignites new levels of personal productivity by letting you interact with your PC by voice. Say words and they appear on your computer screen – three times faster than typing – with no spelling mistakes. Launch applications, select menu items, open and close files or switch from one window to another using simple voice commands.

With Dragon Premium, you can speak your mind to:
- Dictate documents, spreadsheets and presentations;
- Compose and send email;
- Search the Web or your desktop;
- Post to Facebook and Twitter;
- Navigate and control your PC and applications;
- Record notes using a digital voice recorder or a compatible iOS device for later transcription at your PC.

Delivering an amazing experience right out of the box, Dragon Premium is easy to learn and simple to use. It includes everything you need to get started, including a step-by-step interactive tutorial and a high quality headset microphone. With Dragon Premium, you’ll be able to interact with your PC comfortably to get more done faster for work, home, school or wherever life takes you.
Short summary description Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE:
This short summary of the Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE data-sheet is auto-generated and uses the product title and the first six key specs.
Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE, 3200 MB, 1024 MB, 1GHz, Windows 7 SP1 (32/64-bit) Windows Vista SP2 (32/64-bit) Windows XP SP3 (32-bit) Windows Server..., IE 7+ DVD-ROM, 2.2GHz
Long summary description Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE :

Nuance 12 Premium, Win, GOV, FRE, Dragon NaturallySpeaking. Minimum hard disk space: 3200 MB, Minimum RAM: 1024 MB, Minimum processor: 1GHz. Language version: French. License type: Government (GOV)

This is an auto-generated long summary of Nuance Dragon NaturallySpeaking 12 Premium, Win, GOV, FRE based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
3200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1GHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 SP1 (32/64-bit) Windows Vista SP2 (32/64-bit) Windows XP SP3 (32-bit) Windows Server 2008 SP2 (32/64-bit) Windows Server R2 (32/64-bit)
Minimum system requirements
IE 7+ DVD-ROM
System requirements
Recommended processor
2.2GHz
Recommended RAM
4096 MB
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
License
License type
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV)
Language
Language version
The version of the language used in software etc. for example English (ENG).
French
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
X