Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flip case Motorola
- - Leather
- - Black
Long product name Noreve 2712 mobile phone case Flip case Black
:
Motorola Defy M525 Tradition leather case
The long product name of Noreve 2712 mobile phone case Flip case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Motorola Defy M525 Tradition leather case
More>>>
Short summary description Noreve 2712 mobile phone case Flip case Black:
This short summary of the Noreve 2712 mobile phone case Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Noreve 2712, Flip case, Motorola, Motorola Defy M525, Black
Long summary description Noreve 2712 mobile phone case Flip case Black:
This is an auto-generated long summary of Noreve 2712 mobile phone case Flip case Black based on the first three specs of the first five spec groups.
Noreve 2712. Case type: Flip case, Brand compatibility: Motorola, Compatibility: Motorola Defy M525, Product colour: Black