location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nordland Check ‘Nordland’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB 8512 EL IMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB8512ELIMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3599970014454
Category:
Machines used for washing clothes.
Washing Machines Check ‘Nordland’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nordland: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 5 kg 1200 RPM White
  • - Hygiene/anti-allergy, Black
  • - 39 L
More>>>
Short summary description Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White:
This short summary of the Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Nordland WB 8512 EL IMP, Front-load, 5 kg, 1200 RPM, White

Long summary description Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White:
This is an auto-generated long summary of Nordland WB 8512 EL IMP washing machine Front-load 5 kg 1200 RPM White based on the first three specs of the first five spec groups.

Nordland WB 8512 EL IMP. Loading type: Front-load. Rated capacity: 5 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm