location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Wireless Clip-on Headset HS-3W Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Clip-on Headset HS-3W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-3W
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Wireless Clip-on Headset HS-3W Bluetooth :
The long product name of Nokia Wireless Clip-on Headset HS-3W Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia Wireless Clip-on Headset HS-3W
More>>>
Short summary description Nokia Wireless Clip-on Headset HS-3W Bluetooth:
This short summary of the Nokia Wireless Clip-on Headset HS-3W Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Wireless Clip-on Headset HS-3W, Wireless, 29 g, Headset

Long summary description Nokia Wireless Clip-on Headset HS-3W Bluetooth:
This is an auto-generated long summary of Nokia Wireless Clip-on Headset HS-3W Bluetooth based on the first three specs of the first five spec groups.

Nokia Wireless Clip-on Headset HS-3W. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 29 g

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:45:52
Uk has collected 4 expert reviews for Nokia Wireless Clip-on Headset HS-3W Bluetooth and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
T3.com
Updated:
2013-08-05 17:45:51
Some concepts are so nuts that its astounding they ever get further than a beer-mat doodle. To the list of flying trains, water-going cars and one-wheeled motorbikes, we can now add the wireless headset with a wire. Instead of a headset that clips o...
Bottom line The headset of choice for those who need to wear one all day. More casual mobile types will be better off looking elsewhere...
60%
mobile-review.com US
Updated:
2013-08-05 17:45:51
The main block is large but its mass plays no role since its not felt with this way of fixing. The clip fixes the device firmly and it almost doesnt slip down when you run. There are volume level buttons on the block (they are rubberized) and an On/O...
0%
mobileburn.com
Updated:
2013-08-05 17:45:52
If you are tired of the stares you get while wearing a typical Bluetooth headset, perhaps a compromise between high-tech and the traditional wired headset is in order. This is what the Nokia HS-3W offers. Check out our...
0%