location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ninja Gaiden 3: Razor's Edge, Wii U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUPPANGE
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii U
  • - Language version: English
  • - Game genre: Fighting
  • - ESRB rating: M (Mature)
Long product name Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English :
The long product name of Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ninja Gaiden 3: Razor's Edge, Wii U
More>>>
Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English:
The official description of Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BETTER ON Wii U

NINJA GAIDEN 3: Razor's Edge is a leaner, tighter, and more thrilling experience than the original game, improved in every way. Drastically reduced story sequences, streamlined game flow, and improved A.I. complement a plethora of new features exclusive to the Wii U console. This is truly the sequel that NINJA GAIDEN fans have been waiting for.

The intense violence synonymous with the NINJA GAIDEN series has returned with a vengeance. Well placed attacks will once again result in the loss of legs, arms, heads, and torsos in a spectacular display of carnage. But watch out—limbless foes may make a last ditch effort to attack.

New Battle Areas

The Test of Valor is a series of secret battle areas presenting intense new trials. Find the hidden Crystal Skull and you'll be transported to a new area, inundated with a barrage of enemies in this fierce test of survival skill.

Each Test of Valor culminates in a showdown with a boss from a previous NINJA GAIDEN game, equipped with new moves and patterns to challenge even the most seasoned player. Can you make it back in one piece?

Short summary description Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English:
This short summary of the Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Ninja Gaiden 3: Razor's Edge, Wii U, Wii U, Multiplayer mode, M (Mature)

Long summary description Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English:
This is an auto-generated long summary of Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English based on the first three specs of the first five spec groups.

Nintendo Ninja Gaiden 3: Razor's Edge, Wii U. Platform: Wii U, Multiplayer mode, ESRB rating: M (Mature)

Features
Language version *
English
Platform *
Wii U
Game genre *
Fighting
Features
ESRB rating *
M (Mature)
Multiplayer mode
Yes
Publisher
Nintendo
Source Testseek summary Average rating
Reviews
Updated:
2013-08-18 14:46:01
Uk has collected 8 expert reviews for Nintendo Ninja Gaiden 3: Razor's Edge, Wii U English and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
nintendoworldreport.com
Updated:
2013-08-18 14:46:01
Ninja Gaiden, both in its recent iterations and those on the NES, has a reputation for brutal difficulty. Ninja Gaiden 3: Razor’s Edge keeps that tradition alive, offering a steep challenge that only grows more intense as the game goes on.Razor’s Edge...
80%
gamespot.com
Updated:
2013-08-18 14:46:01
Ninja Gaiden 3 for the Xbox 360 and PlayStation 3 was met with a large chorus of disappointed cries. Clearly, developer Team Ninja heard and considered the negative feedback that players flung in its direction like the blades of a thousand and one katanas...
Good Bloody, dramatic swordplay is a blast to watch, Certain battles and boss fights test your skill in entertaining ways, Additional weapons and Ayane chapters provide variety.
Bad The controls can't always keep up with the action, Frustrating fluctuations of difficulty levels, Story falls flat...
Bottom line It's harder and more varied than its original release, but Ninja Gaiden 3: Razor's Edge doesn't reach the greatness of its forebears...
60%
cheatcc.com
Updated:
2013-08-18 14:46:01
When I heard that Team Ninja was planning to give Ninja Gaiden 3 an overhaul for its Wii U release, I immediately assumed it would end up looking like the rusted-out Ford Bronco that my neighbor put 20" gold rims on. However, the difference in quality...
76%