location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bodyguard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32NXBOTRGP002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059616333707
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Nilox 32NXBOTRGP002 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital 2.54 cm (1") LCD
  • - Dust resistant
  • - Built-in microphone
  • - Accelerometer
  • - Wi-Fi
  • - 420 mAh 72 h
Long product name Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi :
The long product name of Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1", 0.26 GB, Voice call/ SMS/ Accelerometer, 72 h, 420 mAh
More>>>
Short summary description Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi:
This short summary of the Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox Bodyguard, 2.54 cm (1"), LCD, Wi-Fi

Long summary description Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi:
This is an auto-generated long summary of Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi based on the first three specs of the first five spec groups.

Nilox Bodyguard. Display diagonal: 2.54 cm (1"), Display technology: LCD. RAM capacity: 260 MB. Wi-Fi. Battery capacity: 420 mAh. Band colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:25:00
Uk has collected 1 expert review for Nilox Bodyguard 2.54 cm (1") LCD Digital Green Wi-Fi and the rating is 66 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
66%