location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVO MM93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13NXAKFHSL006
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1920 x 1080 pixels 60 fps
  • - CMOS 16 MP 25.4 / 2.3 mm (1 / 2.3")
  • - TFT Built-in display 5.08 cm (2")
  • - Image stabilizer
  • - Built-in microphone
  • - MicroSD (TransFlash)
  • - Lithium-Ion (Li-Ion)
Long product name Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g :
The long product name of Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 MP, CMOS, 4608 x 3456, 1080p, 2.8 f, 2" TFT, 40 MB, Micro SD, 165 min, Lithium-ion, 86.5g
More>>>
Short summary description Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g:
This short summary of the Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox EVO MM93, Full HD, CMOS, 16 MP, 60 fps, 86.5 g

Long summary description Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g:
This is an auto-generated long summary of Nilox EVO MM93 action sports camera 16 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") 86.5 g based on the first three specs of the first five spec groups.

Nilox EVO MM93. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 16 MP, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Display: TFT, Display diagonal: 5.08 cm (2"). Lens type: Wide-angle, Field of view (FOV) angle: 170°, Digital zoom: 10x. Minimum focusing distance: 5.9 cm, Focus adjustment: Auto