location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tv wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-W065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442194
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:32
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts tv wall mount :
The long product name of Neomounts tv wall mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts TV/ Monitor ultrathin wall mount (fixed) for 37-75" screen - Silver
More>>>
Neomounts tv wall mount:
The official description of Neomounts tv wall mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts wall mount, model PLASMA-W065 is a fixed wall mount for flat screens up to 75" (191 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 1,9 centimetres.

Neomounts PLASMA-W065 is suitable for screens up to 75" (191 cm). The weight capacity of this product is 50 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 200x200 to 800x400mm.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material including anti-theft lock is included with the product.

Short summary description Neomounts tv wall mount:
This short summary of the Neomounts tv wall mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts tv wall mount, 94 cm (37"), 190.5 cm (75"), 50 kg, 200 x 200 mm, 800 x 400 mm, Silver

Long summary description Neomounts tv wall mount:
This is an auto-generated long summary of Neomounts tv wall mount based on the first three specs of the first five spec groups.

Neomounts tv wall mount. Maximum weight capacity: 50 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Distance to the wall (min): 1.9 cm, Distance to the wall (max): 1.9 cm. Product colour: Silver

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
50 kg
Maximum screen size *
190.5 cm (75")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 400 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
1.9 cm
Distance to the wall (min)
1.9 cm
Design
Product colour *
Silver
Compatibility
LCD/LED/Plasma TVs
Technical details
Country of origin
China
Package net weight
1.82 kg
Packaging data
Package width
165 mm
Package depth
40 mm
Package height
895 mm
Logistics data
Master (outer) case width
905 mm
Master (outer) case length
345 mm
Master (outer) case height
185 mm
Master (outer) case gross weight
18 kg
Master (outer) case net weight
17 kg
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
7326909890
Products per pallet (EU)
160 pc(s)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)