X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS1631D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1631D
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371440329
Category :
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Nov 2016 09:58:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 154379
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 year
Long product name Newstar NS1631D KVM switch:
The short editorial description of Newstar NS1631D KVM switch
The NS1631D is a 16-port KVM switch. With this switch you can control up to 16 PC's/servers from one console

Marketing text Newstar NS1631D KVM switch

:
The official marketing text of Newstar NS1631D KVM switch as supplied by the manufacturer
The NewStar KVM switch, model NS1631D, allows you to control up to 16 PC's/servers from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available.
Connected systems are quickly switched between using fast-switch buttons, hot key commands or OSD (On Screen Display).
This KVM switch does not include cables. These can be ordered separately in various lenghts between 2-15 meters.
Its low cost, super small size, and high 1920x1440 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.
Short summary description Newstar NS1631D KVM switch:
This short summary of the Newstar NS1631D KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.
Newstar NS1631D, Black, PS/2, PS/2, Wired, 1920 x 1440 pixels
Long summary description Newstar NS1631D KVM switch:
This is an auto-generated long summary of Newstar NS1631D KVM switch based on the first three specs of the first five spec groups.
Newstar NS1631D. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1920 x 1440 pixels. Colour of product: Black. Connectivity technology: Wired, Bandwidth: 400 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Number of computers controlled*
The amount of computers controlled by this device.
16
Keyboard port type*
The type of socket in the device for connecting a keyboard e.g. USB.
PS/2
Mouse port type*
PS/2
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1440 pixels
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
Yes
Push button
Yes
Display
On Screen Display (OSD)
Yes
Other features
Connectivity technology
Wired
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
16
Bandwidth
Bandwidth is the difference between the upper and lower frequencies in a continuous set of frequencies. It is typically measured in Hertz (Hz). A key characteristic of bandwidth is that any band of a given width can carry the same amount of information, regardless of where that band is located in the frequency spectrum. For example, a 3 kHz band can carry a telephone conversation whether that band is at baseband (as in a POTS telephone line) or modulated to some higher frequency.
400 MHz
Brand
Image
Product code
Product
Stock
Price from
Newstar NS1631D
Newstar NS1631D
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
NS1631D+AT/PS
USD 719.74
(excl. VAT)
USD 870.89(incl. VAT)