X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS1105IPEXT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1105IPEXT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371440978
Category :
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Nov 2016 02:28:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 149709
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 year
Long product name Newstar NS1105IPEXT KVM switch:
The short editorial description of Newstar NS1105IPEXT KVM switch
The NS1105IPEXT is a KVM over IP module

Marketing text Newstar NS1105IPEXT KVM switch

:
The official marketing text of Newstar NS1105IPEXT KVM switch as supplied by the manufacturer
The NS1105IPEXT is a KVM over IP module. It allows network administrators to control and monitor servers from anywhere in the world over the internet.
Manage your servers from anywhere in the world! NewStar’s NS-1105IPEXT allows network administrators to control and monitor servers from anywhere in the world over the Internet. The IP Module allows BIOS level remote control of a target server or servers connected to a KVM switch over TCP/IP network. The module has PS/2 and USB connections.
Administrators can control, reset and reboot the entire data center from a remote location and even watch the entire boot process remotely. This powerful server administrator tool is ideal for ISPs, ASPs and centralized or decentralized data centers where downtime must be minimized. The unit is controlled from any web browser, eliminating the need for proprietary client access software, saving thousands of dollars in per user licensing fees.
Security is assured for your sensitive data using standard 128 bit SSL encryption with a MD5 and DAA encrypted login screen. This IP module is compatible with most existing KVM switches and provides full cross-platform and multiple operating system support.
Short summary description Newstar NS1105IPEXT KVM switch:
This short summary of the Newstar NS1105IPEXT KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.
Newstar NS1105IPEXT, Black, USB, PS/2, USB, PS/2, HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP, Wired, 1600 x 1200 pixels
Long summary description Newstar NS1105IPEXT KVM switch:
This is an auto-generated long summary of Newstar NS1105IPEXT KVM switch based on the first three specs of the first five spec groups.
Newstar NS1105IPEXT. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1600 x 1200 pixels. Colour of product: Black. Data link protocols: HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP, Connectivity technology: Wired, Compatible operating systems: Windows NT, 95, 98, 2000, ME, XP MS-Dos CPM Linux FreeBSD Unix
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Number of computers controlled*
The amount of computers controlled by this device.
2
Keyboard port type*
The type of socket in the device for connecting a keyboard e.g. USB.
USB, PS/2
Mouse port type*
USB, PS/2
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Rack mounting*
The type of mounting that can position devices in a shelving system (rack).
Yes
Display
On Screen Display (OSD)
Yes
Other features
Data link protocols
HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP
Connectivity technology
Wired
Bandwidth
Bandwidth is the difference between the upper and lower frequencies in a continuous set of frequencies. It is typically measured in Hertz (Hz). A key characteristic of bandwidth is that any band of a given width can carry the same amount of information, regardless of where that band is located in the frequency spectrum. For example, a 3 kHz band can carry a telephone conversation whether that band is at baseband (as in a POTS telephone line) or modulated to some higher frequency.
300 MHz
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows NT, 95, 98, 2000, ME, XP
MS-Dos
CPM
Linux
FreeBSD
Unix