location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts 19" rackmount for NS1105IPEXT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" rackmount for NS1105IPEXT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS1105IPEXT/RACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441005
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 year
Long product name Neomounts 19" rackmount for NS1105IPEXT :
The long product name of Neomounts 19" rackmount for NS1105IPEXT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NS1105IPEXT/RACK is a 19" rackmount kit for the 1-port NewStar KVM over IP unit NS1105IPEXT.
More>>>
Neomounts 19" rackmount for NS1105IPEXT:
The official description of Neomounts 19" rackmount for NS1105IPEXT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This NewStar 19" rackmount kit mounts the 1-port NewStar KVM over IP unit (NS1105IPEXT) in to a 19" rack.

Short summary description Neomounts 19" rackmount for NS1105IPEXT:
This short summary of the Neomounts 19" rackmount for NS1105IPEXT data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts 19" rackmount for NS1105IPEXT, Black

Long summary description Neomounts 19" rackmount for NS1105IPEXT:
This is an auto-generated long summary of Neomounts 19" rackmount for NS1105IPEXT based on the first three specs of the first five spec groups.

Neomounts 19" rackmount for NS1105IPEXT. Product colour: Black

Technical details
Product colour *
Black
Weight & dimensions
Size (imperial)
48.3 cm (19")