location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts cable cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts cable cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-CC050SILVER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444051
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 16:45:07
The date of the most recent change of this product data-sheet in Icecat.
NS-CC050SILVER_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts cable cover :
The long product name of Neomounts cable cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Cable Cover (Length: 50 cm, Width: 4.6 cm, Depth: 1.8 cm) - Silver
More>>>
Neomounts cable cover:
The official description of Neomounts cable cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts cable cover, model NS-CC050SILVER is a great choice to organise cables at AV installations. The cover easily hides 3 to 4 cables. This cable management conceals and routes cables from flat screen mount to cable outlet. Hide your cables to keep the wall nice and tidy.

This silver cover offers 50 cm length, 4.6 cm wide and only 1.8 cm deep. Installation of this cable cover is: simply screw the 3 wall plates on the wall, organize the cables and attach the cover plate.

Need more length? Combine multiple covers to stretch the length. When necessary, the product can be shortened.

All installation material is included with the product.

Short summary description Neomounts cable cover:
This short summary of the Neomounts cable cover data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts cable cover, Silver, Plastic, 1.8 cm, 1.8 cm, Wall, 50 cm

Long summary description Neomounts cable cover:
This is an auto-generated long summary of Neomounts cable cover based on the first three specs of the first five spec groups.

Neomounts cable cover. Product colour: Silver, Material: Plastic, Distance to the wall (max): 1.8 cm. Width: 460 mm, Depth: 18 mm. Package width: 495 mm, Package depth: 65 mm, Package height: 30 mm. Country of origin: Italy, Products per master (outer) case: 8 pc(s), Master (outer) case gross weight: 200 g

Features
Product colour *
Silver
Material
Plastic
Distance to the wall (max)
1.8 cm
Distance to the wall (min)
1.8 cm
Mounting type
Wall
Adjustable depth
Yes
Adjustable width
Yes
Height adjustment
50 cm
Weight & dimensions
Width
460 mm
Depth
18 mm
Packaging data
Package width
495 mm
Package depth
65 mm
Package height
30 mm
Logistics data
Country of origin
Italy
Products per master (outer) case
8 pc(s)
Master (outer) case gross weight
200 g
Products per pallet (EU)
304 pc(s)
Master (outer) case net weight
200 g
Harmonized System (HS) code
83025000
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)