location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MXT101HQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101HQ
Category: VGA Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 553075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Female
  • - Black
Warranty: 5 year
Long product name Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black :
The long product name of Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The MXT101HQ is a high quality VGA extension cable, 2 meters
More>>>
Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black:
The official description of Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar MXT101HQ high quality VGA cable extends the VGA signal distance with 2 meters. The cable is made of solid connectors and suited for high quality hardware.
Ideally suited for high resolution VGA applications, this high quality male to female coaxial VGA extension cable helps to eliminates picture "ghosting" and fuzzy images inherent to non-coaxial cables, and provides superior EMI interference protection by using ferrite cores near the connector ends.

Short summary description Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black:
This short summary of the Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts MXT101HQ, 2 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Black

Long summary description Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black:
This is an auto-generated long summary of Neomounts MXT101HQ VGA cable 2 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Neomounts MXT101HQ. Cable length: 2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 310 g

Features
Cable length *
2 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Features
Connector 2 gender *
Female
Product colour *
Black
Weight & dimensions
Weight
310 g
Brand Image Product code Product Stock Price from
Neomounts VGA extension cable VGA cable 2 m VGA (D-Sub) Grey Neomounts VGA extension cable VGA cable 2 m VGA (D-Sub) Grey
(show image)
MXT101 VGA extension cable 0.00
(excl. VAT)
0 (incl. VAT)