location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tv wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED-W500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443733
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 843549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 16:52:55
The date of the most recent change of this product data-sheet in Icecat.
LED-W500_Drawing (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts LED-W500 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts tv wall mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 30 kg
  • - Minimum screen size: 81.3 cm (32") Maximum screen size: 152.4 cm (60") Wall
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 600 x 400 mm
  • - Number of displays supported: 1
  • - Tilt adjustment Rotating
  • - Steel Black
Warranty: 5 year
Long product name Neomounts tv wall mount :
The long product name of Neomounts tv wall mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts TV/Monitor Wall Mount (Full Motion) for 32"-60" Screen - Black
More>>>
Neomounts tv wall mount:
The official description of Neomounts tv wall mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts wall mount, model LED-W500 is a full swing tilt- and swivel wall mount for flat screens up to 60" (152 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen TV. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomounts' tilt (10°), rotation (6°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 4 to 50 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

Neomounts LED-W500 has three pivot points and is suitable for screens up to 60" (152 cm). The weight capacity of this product is 30 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 600x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts tv wall mount:
This short summary of the Neomounts tv wall mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts tv wall mount, 100 x 100 mm, 600 x 400 mm, 0 - 10°, 0 - 180°, 6°, Black

Long summary description Neomounts tv wall mount:
This is an auto-generated long summary of Neomounts tv wall mount based on the first three specs of the first five spec groups.

Neomounts tv wall mount. Maximum weight capacity: 30 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 152.4 cm (60"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 10°, Swivel angle range: 0 - 180°, Angle of rotation: 6°, Distance to the wall (min): 4.7 cm, Distance to the wall (max): 49 cm. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
30 kg
Maximum screen size *
152.4 cm (60")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
100 x 100, 100 x 200, 200 x 100, 200 x 200, 200 x 300, 200 x 400, 300 x 100, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400, 400 x 600, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt adjustment
Yes
Tilt angle range
0 - 10°
Swivelling
Yes
Swivel angle
180°
Swivel angle range
0 - 180°
Rotating
Yes
Angle of rotation
Type
Full motion
Distance to the wall (max)
49 cm
Distance to the wall (min)
4.7 cm
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Package net weight
5.2 kg
Packaging data
Package width
580 mm
Package depth
380 mm
Package height
70 mm
Logistics data
Master (outer) case width
390 mm
Master (outer) case length
600 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
18.2 kg
Master (outer) case net weight
15.7 kg
Products per master (outer) case
3 pc(s)
Harmonized System (HS) code
7326909890
Products per pallet (EU)
84 pc(s)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)