X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-W100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W100
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371440039 show
Category :
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
flat panel wall mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Nov 2016 09:58:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 326004
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 5 year
Long product name Newstar FPMA-W100 flat panel wall mount:
The short editorial description of Newstar FPMA-W100 flat panel wall mount
The FPMA-W100 is a swivel and rotatable wall mount for flat screens up to 30" (76 cm)

Marketing text Newstar FPMA-W100 flat panel wall mount

:
The official marketing text of Newstar FPMA-W100 flat panel wall mount as supplied by the manufacturer
The NewStar wall mount, model FPMA-W100 is a swivel and rotatable wall mount for flat screens up to 30”. This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.
NewStars’ rotate (270°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. Depth of this mount is 11 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.
NewStar FPMA-W100 has one pivot point and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 and 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.
Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.
This wall mount includes black and white covers to change the mount to the colour you like.
All installation material is included with the product.
Short summary description Newstar FPMA-W100 flat panel wall mount:
This short summary of the Newstar FPMA-W100 flat panel wall mount data-sheet is auto-generated and uses the product title and the first six key specs.
Newstar FPMA-W100, 75 x 75 mm, 100 x 100 mm, 0 - 180°, Black, LCD/LED/TFT TVs
Long summary description Newstar FPMA-W100 flat panel wall mount:
This is an auto-generated long summary of Newstar FPMA-W100 flat panel wall mount based on the first three specs of the first five spec groups.
Newstar FPMA-W100. Maximum weight capacity: 10 kg, Minimum screen size compatibility: 25.4 cm (10"), Maximum screen size compatibility: 76.2 cm (30"). Tilt angle: 0 - 180°, Swivel angle: 180°, Rotation: 270°. Colour of product: Black, Compatibility: LCD/LED/TFT TVs
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Mounting
Maximum weight capacity*
The maximum weight that the product is designed to hold/store.
10 kg
Minimum screen size compatibility*
The minimum screen size which can be used with this product.
25.4 cm (10")
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
76.2 cm (30")
Minimum VESA mount*
75 x 75 mm
Maximum VESA mount*
100 x 100 mm
Number of displays supported
The number of displays that can be used with this product.
1
Ergonomics
Rotation
270°
Tilt angle
0 - 180°
Swivel angle
180°
Distance to the wall (max)
11 cm
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
LCD/LED/TFT TVs
Other features
Mounting interface
VESA 75 x 75mm, 100 x 100mm
Brand
Image
Product code
Product
Stock
Price from
Newstar FPMA-W25 flat panel wall mount
Newstar FPMA-W25 flat panel wall mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FPMA-W25
USD 10.50
(excl. VAT)
USD 12.71(incl. VAT)
Newstar FPMA-W75 flat panel wall mount
Newstar FPMA-W75 flat panel wall mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FPMA-W75
USD 28.03
(excl. VAT)
USD 33.91(incl. VAT)
Newstar FPMA-W110 flat panel wall mount
Newstar FPMA-W110 flat panel wall mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FPMA-W110
USD 14.56
(excl. VAT)
USD 17.48(incl. VAT)
Newstar FPMA-W115 flat panel wall mount
Newstar FPMA-W115 flat panel wall mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FPMA-W115
USD 29.78
(excl. VAT)
USD 36.03(incl. VAT)
Newstar FPMA-W120 flat panel wall mount
Newstar FPMA-W120 flat panel wall mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FPMA-W120
USD 35.91
(excl. VAT)
USD 43.45(incl. VAT)