location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440107
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 545756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:13
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-D200 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Info (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Grey
Long product name Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey :
The long product name of Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey
More>>>
Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey:
The official description of Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar desk mount, model FPMA-D200 is a tilt-, swivel and rotatable desk mount for flat screens up to 30”. This mount is a great choice for space saving placement on desks using a grommet mount.

NewStar's versatile tilt (180°), rotate (270°) and s

Short summary description Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey:
This short summary of the Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey, 10 kg, 25.4 cm (10"), 76.2 cm (30"), 100 x 100 mm, Height adjustment, Grey

Long summary description Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey:
This is an auto-generated long summary of Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey based on the first three specs of the first five spec groups.

Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Grey

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
76.2 cm (30")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Distance to the wall (min)
15 cm
Distance to the wall (max)
48 cm
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 450 mm
Depth adjustment range
150 - 480 mm
Tilt angle range
0 - 180°
Swivel angle
270°
Angle of rotation
270°
Design
Product colour *
Grey
Other features
Compatibility
LCD/TFT TVs
Mounting interface
VESA 75 x 75mm, 100 x 100mm
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D300 monitor mount / stand Grey Desk Neomounts FPMA-D300 monitor mount / stand Grey Desk
(show image)
FPMA-D300 FPMA-D300 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts LCD/TFT desk stand Black Neomounts LCD/TFT desk stand Black
(show image)
FPMA-D300BLACK LCD/TFT desk stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)