X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-D100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D100
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371440084
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 Nov 2016 09:33:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 255769
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 5 year
Long product name Newstar FPMA-D100 flat panel desk mount:
The short editorial description of Newstar FPMA-D100 flat panel desk mount
The FPMA-D100 is a tilt-, swivel and rotatable desk mount for flat screens up to 30" (76 cm)

Marketing text Newstar FPMA-D100 flat panel desk mount

:
The official marketing text of Newstar FPMA-D100 flat panel desk mount as supplied by the manufacturer
The NewStar desk mount, model FPMA-D100 is a tilt-, swivel and rotatable desk mount for flat screens up to 30”. This mount is a great choice for space saving placement on desks using a desk clamp.
NewStar's versatile tilt (180°), rotate (270°) and swivel (270°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 0 to 45 centimetres using a gas spring. Depth adjustable from 15 to 48 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.
NewStar FPMA-D100 has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.
By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.
All installation material is included with the product.
Short summary description Newstar FPMA-D100 flat panel desk mount:
This short summary of the Newstar FPMA-D100 flat panel desk mount data-sheet is auto-generated and uses the product title and the first six key specs.
Newstar FPMA-D100, 75 x 75 mm, 100 x 100 mm, 0 - 450 mm, 0 - 180°, Grey
Long summary description Newstar FPMA-D100 flat panel desk mount:
This is an auto-generated long summary of Newstar FPMA-D100 flat panel desk mount based on the first three specs of the first five spec groups.
Newstar FPMA-D100. Maximum weight capacity: 10 kg, Minimum screen size compatibility: 25.4 cm (10"), Maximum screen size compatibility: 76.2 cm (30"). Height adjustment range: 0 - 450 mm, Swivel angle: 270°, Tilt angle: 0 - 180°. Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Mounting
Maximum weight capacity*
The maximum weight that the product is designed to hold/store.
10 kg
Minimum screen size compatibility*
The minimum screen size which can be used with this product.
25.4 cm (10")
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
76.2 cm (30")
Mounting interface compatibility (min)*
75 x 75 mm
Mounting interface compatibility (max)*
100 x 100 mm
Mounting
Number of displays supported *
The number of displays that can be used with this product.
1
Distance to the wall (min)
15 cm
Distance to the wall (max)
48 cm
Ergonomics
Height adjustment
The part of the device that can be adjusted to change the height.
Yes
Height adjustment range
0 - 450 mm
Swivel angle
270°
Tilt angle
0 - 180°
Rotation
270°
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Brand
Image
Product code
Product
Stock
Price from
Vogel's PFD 8541
Vogel's PFD 8541
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7185414
USD 0.21
(excl. VAT)
USD 0.25(incl. VAT)
Vogel's PFD 8543 Monitor desk mount
Vogel's PFD 8543 Monitor desk mount
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
7185434
USD 0.20
(excl. VAT)
USD 0.24(incl. VAT)