Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

New Majestic DVX-2113D 13.3" HD Black LCD TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Majestic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVX-2113D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112113 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8002829121135
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Majestic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5174
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description New Majestic DVX-2113D 13.3" HD Black LCD TV:
This short summary of the New Majestic DVX-2113D 13.3" HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
New Majestic DVX-2113D, 33.8 cm (13.3"), 200 cd/m², HD, 1366 x 768 pixels, 16:9, 1366 х 768
Long summary description New Majestic DVX-2113D 13.3" HD Black LCD TV :

New Majestic DVX-2113D. Display diagonal: 33.8 cm (13.3"), Display brightness: 200 cd/m², HD type: HD. Colour of product: Black. Optical disc player type: DVD player, Compatible memory cards: SD, Video formats supported: MPEG4. AC input voltage: 100 - 240, AC input frequency: 50/60. Width: 350 mm, Depth: 70 mm, Height: 265 mm

This is an auto-generated long summary of New Majestic DVX-2113D 13.3" HD Black LCD TV based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.