location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Majestic Check ‘New Majestic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS-501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8002829115011
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘New Majestic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Majestic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2018 17:25:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W 5.1 channels
  • - Number of satellite speakers: 2 2-way 20 W
  • - Built-in Amplifier
  • - Remotely operated
  • - Silver
More>>>
Short summary description New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W:
This short summary of the New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

New Majestic HTS-501, 5.1 channels, 80 W, Home theatre, Silver, Wireless, Amplifier

Long summary description New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W:
This is an auto-generated long summary of New Majestic HTS-501 speaker set 80 W Home theatre Silver 5.1 channels 2-way 20 W based on the first three specs of the first five spec groups.

New Majestic HTS-501. Audio output channels: 5.1 channels, RMS rated power: 80 W, Recommended usage: Home theatre. Amplification device type: Amplifier, Amplification device form factor: Built-in, Signal-to-Noise Ratio (SNR): 70 dB. Satellite speaker type: 2-way, Satellite speakers RMS power: 20 W, Satellite speaker dimensions (WxDxH): 99 x 148 x 90 mm. Front speakers RMS power: 20 W, Front speaker dimensions (WxDxH): 99 x 148 x 90 mm. Center speaker RMS power: 10 W, Center speaker dimensions (WxDxH): 170 x 100 x 90 mm