location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Majestic MON-7070 digital photo frame Black 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Majestic Check ‘New Majestic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MON-7070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107070BK
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘New Majestic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Majestic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description New Majestic MON-7070 digital photo frame Black 17.8 cm (7"):
This short summary of the New Majestic MON-7070 digital photo frame Black 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

New Majestic MON-7070, 17.8 cm (7"), 480 x 234 pixels, LCD, JPG, MPEG, MPEG4, MP3, WMA

Long summary description New Majestic MON-7070 digital photo frame Black 17.8 cm (7"):
This is an auto-generated long summary of New Majestic MON-7070 digital photo frame Black 17.8 cm (7") based on the first three specs of the first five spec groups.

New Majestic MON-7070. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Image formats supported: JPG, Video formats supported: MPEG, MPEG4, Audio formats supported: MP3, WMA. Compatible memory cards: Memory Stick (MS), MMC, SD. Interface: USB 2.0. Product colour: Black