location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 85 Mbps Wall-Plugged Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 Mbps Wall-Plugged Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE104GR show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 1-year
Long product name NETGEAR 85 Mbps Wall-Plugged Ethernet Switch :
The long product name of NETGEAR 85 Mbps Wall-Plugged Ethernet Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XE104 85 Mbps Wall-Plugged Ethernet Switch
More>>>
NETGEAR 85 Mbps Wall-Plugged Ethernet Switch:
The official description of NETGEAR 85 Mbps Wall-Plugged Ethernet Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turns Any Electrical Outlet into a Home Network Connection
The XE104 85 Mbps Wall-Plugged Ethernet Switch delivers everything you need to extend the Internet to any room in your home without having to run new wires. Simply plug one XE104 into your router and another XE104 (up to 4 can be used) to any Ethernet-ready devices including a PC, a gaming console, Netgear's SC101 Storage Central, a Slingbox™, a DVR or Netgear's PS121 USB Print Server.
And, the XE104's attractive white casing blends easily into any home decor without consuming floor or desk space.
Never have to worry about a signal being lost among household interferences again. The fast 85 Mbps speed can transmit multiple video streams at once and without interruption.

Easy
The XE104 wall-plugged Ethernet switch turns any power outlet into a 4-port home network connection. And, because there is no software to install, the XE104 is easy to set up.

Flexible
The XE104 switch extends your network to provide connections where wireless can't reach—without the cost or hassle of running new wiring. Just plug the XE104 wall-plugged Ethernet switch directly into the wall outlet, and you're ready. The XE104 connects multiple devices to your network:
-Game Consoles
-Desktop PCs
-Notebook PCs
-Storage Central
-SlingBox™
-Internet Routers

Performance
The XE104 works with 2 or 3 prong standard 110 volt electrical outlets and is compatible with any standard 10 or 100Mbps Ethernet drive. The switch reaches data rates up to 85Mbps with other XE104 PowerLine devices. The XE104 4-port switch is ideal for setting up a LAN party in minutes.

Short summary description NETGEAR 85 Mbps Wall-Plugged Ethernet Switch:
This short summary of the NETGEAR 85 Mbps Wall-Plugged Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 85 Mbps Wall-Plugged Ethernet Switch, 85 Mbps, 0.1 Gbit/s, Ethernet, Fast Ethernet, UL Certified, Windows 98, ME, 2000 & XP, Available RJ-45 Ethernet port

Long summary description NETGEAR 85 Mbps Wall-Plugged Ethernet Switch:
This is an auto-generated long summary of NETGEAR 85 Mbps Wall-Plugged Ethernet Switch based on the first three specs of the first five spec groups.

NETGEAR 85 Mbps Wall-Plugged Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 4

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Data transmission
Supported data transfer rates
85 Mbps
Maximum data transfer rate
0.1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
Safety
UL Certified
Performance
Compatible operating systems
Windows 98, ME, 2000 & XP
Minimum system requirements
Available RJ-45 Ethernet port
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Data transfer rate
100 Mbit/s
I/O ports
1 x PowerLine 4 x Ethernet
Power requirements
85 -135@60Hz
Electromagnetic emissions
FCC Part 15 Class B
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:52
Uk has collected 6 expert reviews for NETGEAR 85 Mbps Wall-Plugged Ethernet Switch and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
HEXUS.net
Updated:
2016-12-29 02:40:49
Home networks, huh? Can’t live with ‘em, can’t live without ‘em. Ok, so that might be a bit strong and personally, I’ve never had too much trouble setting them up. It’s all pretty easy, just set your router to do the DH...
Good Simplest setup ever, Does away with the need for a separate switch, Perfect solution for gamers with lots of kit, Cost effective...
Bad Just not quick enough to be future proof...
Bottom line So let’s just sum up what the Netgear XE104 brings to the average user’s home network. Well for a start, the sheer simplicity of use is outstanding. It really is a true ‘plug and play’ device in every sense. If the Netgear XE104 wa...
100%
allthingsd.com
Updated:
2011-10-04 00:49:51
Last week, I reviewed some new Wi-Fi wireless Internet gear that promised to deliver a fast Internet signal to the farthest corners of your home. Alas, my tests showed that the new models werent so great. But theres more than one way to get a strong...
0%
v3.co.uk
Updated:
2011-10-04 00:49:51
One of the simplest ways to set up a home network...
80%
informationweek.com
Updated:
2011-10-04 00:49:51
If you find the idea of opening your PC to install a wireless card daunting, you might like a wall-plugged Ethernet switch. These devices provide an easy way to network by using a simple household wall outlet and the latest claim higher speeds than the...
0%
practicallynetworked.com
Updated:
2011-10-04 00:49:51
Set UpFor the XE104, Netgear went with the familiar wall-wart design that plugs directly into an electrical outlet. The unit itself is about the size of the outlet, and since it doesnt use keyed prongs (where one is larger than the other) it will fit...
Good extremely easy set up; can connect four Ethernet devices to a single unit...
Bad performance...
Bottom line So what conclusion can we come to based on our experience with the Netgear XE 104? Most everyone knows to take the manufacturer performance claims of wireless products with a grain of salt, but the 85 Mbps speed claims of the Netgear XE104 and other la...
0%