Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline 500 Nano PassThru
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB5602-100GRS
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20670
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card :
The short editorial description of Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card

Powerline 500 Nano PassThru 2-port
More>>>

Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card:
The official marketing text of Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card as supplied by the manufacturer
The NETGEAR Powerline 500 Nano PassThru 2-port extends your Internet access to any electrical outlet for the most demanding applications, like 3D HD streaming video. It offers easy, plug-and-play setup and faster speeds for the most demanding applications, all in a compact, elegant design. It enables the connection of two devices such as HDTVs, HD set-top boxes, HD/3D videos, Blu-ray™ players, DVRs, PCs or game consoles to your home network and the Internet. An extra filtered power outlet ensures you will have space to plug in a power strip for all your home office or home theater devices.

- Extend your network — Extend your home network and Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles, set-top boxes and smart TVs.
- Two Ethernet ports — simultaneously connect two (2) devices to your home network or Internet.
- HDTV & HD/3D — Speeds up to 500 Mbps enable applications such as HDTV, multiple HD/3D video streams, streaming mulitmedia, and multiplayer gaming.
- Extra outlet — Noise–filtered power outlet for additional devices.
- Plug-and-play — Sets up in minutes, no need to configure or install software.
- Push-and-Secure — Secures the network connection with the touch of a button, no need to remember passwords.
- Pick-a-Plug — Automatically tests the connection at any electrical outlet to ensure the highest possible performance.
- Energy-saving features — Automatically powers down when not connected or not in use, disable LEDs, less than 0.5 watt in stand-by, packaging manufactured with at least 80% recyclable material.
- Expand your existing Powerline network — Backwards compatible with HomePlug® AV including NETGEAR Powerline AV products.
Short summary description Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card:
This short summary of the Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear Powerline 500 Nano PassThru, Wired, PowerPlug, Ethernet, 500 Mbit/s, 10/100 Mbit/s, IEEE 802.3,IEEE 802.3u
Long summary description Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card :

Netgear Powerline 500 Nano PassThru. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Data transfer rate (max): 500 Mbit/s, Supported data transfer rates: 10/100 Mbit/s. Networking standards: IEEE 802.3,IEEE 802.3u, Cabling technology: 10/100BaseT(X), Maximum operating distance: 500 m. Colour of product: White. Cable length: 2 m

This is an auto-generated long summary of Netgear Powerline 500 Nano PassThru Ethernet 500Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
No
Host interface *
Interface that enables a host controller to communicate with a driver.
PowerPlug
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
500 Mbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3,IEEE 802.3u
Cabling technology
Type of cable technology performance.
10/100BaseT(X)
Maximum operating distance
The maximum distance from which you can operate the device.
500 m
Wireless LAN features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Design
Colour of product
The colour e.g. red, blue, green, black, white.
White
Design
LED indicators
Yes
Performance
Cable length
How long the cable is.
2 m
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
55 mm
Depth
The distance from the front to the back of something.
32.5 mm
Height
The measurement of the product from head to foot or from base to top.
114 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
174 g
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging content
Cables included
LAN (RJ-45)
Manual
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 7, Vista, XP, Mac OS X
Networking features
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 4 expert reviews for Netgear Powerline 500 Nano PassThru and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
theregister.co.uk
Updated:
2016-11-14
When a vendor puts a colour-coded performance guide LED onto a powerline Ethernet product and admits that "best" throughput - the light is green, natch - is "greater than 80Mbps", you immediately realise how big a gap lies between the technology's reac...
Bottom line Netgear's latest powerline adaptors deliver a decent performance, but it's their reduced size that's the real selling point here, ensuring they take up far less wall space than powerline Ethernet boxes of yore. They're clearly much faster than 200Mbps...
75%
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Deutschland 3 distributor(s)
Österreich 1 distributor(s)