Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear WN1000RP 300Mbit/s

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN1000RP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN1000RP-100GRS
Category
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
bridges & repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17563
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear WN1000RP 300Mbit/s :
The short editorial description of Netgear WN1000RP 300Mbit/s

WiFi Booster - 2.4 GHz, 802.11 b/g/n, WPA /WPA2-PSK, WEP, 100g
More>>>

Netgear WN1000RP 300Mbit/s:
The official marketing text of Netgear WN1000RP 300Mbit/s as supplied by the manufacturer
- Boost existing WiFi coverage
- Improve WiFi strength for smartphones, iPads®, and more
- Helps eliminate WiFi dead zones
- Reduce 3G/4G mobile data usage
- Works with existing WiFi equipment
- Easy installation

NETGEAR WiFi Booster for Mobile amplifies WiFi coverage for mobile devices in the home by extending and strengthening an existing WiFi signal, giving you the ability to enjoy an improved wireless experience on iPads and Android tablets, smartphones, netbooks and e-readers.

- Boost WiFi — Amplify your network by boosting the WiFi signal around the house and even outside on the patio
- Ideal for Mobile — Extend your WiFi network for mobile devices like iPads®, iPods®, Android® tablets, e-readers, smartphones, and netbooks
- Reduce mobile data charges — Reduce 3G/4G mobile data usage by connecting to WiFi while at home
- Enhance Existing Equipment — Keep your current equipment and improve coverage to eliminate WiFi "dead zones"
- Easy Install – Simple install for all devices using a browser, no CD needed
- Push 'N' Connect — Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS) allows for a quick and secure connection
- Optimal Coverage — Real-time LEDs locate the best placement spot to provide optimal WiFi coverage
- Universal Compatibility — Extends b/g/n WiFi signals from any existing WiFi router or service provider gateway like Belkin®, Linksys®, D-Link®, AT&T™, 2Wire®, Verizon, EarthLink®, NETGEAR® and others‡
- Superior Security — Works with all security standards including WPA-PSK, WPA2-PSK, mixed mode and WEP
- NETGEAR Green features — Power on/off button, 80% recycled packaging
Short summary description Netgear WN1000RP 300Mbit/s:
This short summary of the Netgear WN1000RP 300Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear WN1000RP, 300 Mbit/s, 802.1bgn, Wireless, WEP,WPA,WPA2-PSK, RoHS, CEC, WEEE, 100 g
Long summary description Netgear WN1000RP 300Mbit/s :

Netgear WN1000RP. Data transfer rate (max): 300 Mbit/s. Networking features: 802.1bgn. Connectivity technology: Wireless. Security algorithms: WEP,WPA,WPA2-PSK. Certification: RoHS, CEC, WEEE

This is an auto-generated long summary of Netgear WN1000RP 300Mbit/s based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Data transmission
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Wireless LAN features
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Networking
Networking features
802.1bgn
Ports & interfaces
Connectivity technology
Wireless
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA,WPA2-PSK
Features
LED indicators
Yes
Power LED
Yes
Certificates
Certification
RoHS, CEC, WEEE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
67 x 55 x 34 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21
Testseek has collected 6 expert reviews for Netgear WN1000RP and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techgeek.com.au
Updated:
2014-12-21
The NETGEAR WiFi Booster for Mobile is a small and compact device which allows you to boost and improve your existing WiFi signal for smartphones, iPad's and other devices. The WiFi Booster will help eliminate dead zones within your house and reduce your...
Good Very easy setup, small and compact, cheap...
Bad Issues when moving to and from the booster...
85%
macworld.com.au
Updated:
2014-12-21
Living in the digital age means being connected and mobile at all times; mobile technology, in particular, demands optimal Wi-Fi coverage to perform the tasks we need them for in and around the home. Unfortunately routers do not reach all areas within...
Bottom line Netgear’s WiFi Booster for Mobile is a valuable peripheral to your existing router’s Wi-Fi coverage throughout the home. The WN1000RP’s performance is, however, conditional on area; in smaller spaces it excels, but in larger, split-level environments...
70%
avforums.com
Updated:
2014-12-21
It's getting increasingly difficult in this modern age to ensure that everyone in your house has the essential internet and network connections without which they wouldn't be able to carry on living (well maybe that's a slight exaggeration!). Depending on...
Good Quick and easy to Install, Price, Compact design, Decent WiFi speed...
Bad WiFi speeds appear limited to 10Mbps...
70%
Show all
Country Distributor
Deutschland 3 distributor(s)
Österreich 1 distributor(s)