X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGB111
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGB111IS
Category : wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Mar 2016 09:36:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9284
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Netgear WGB111:
The short editorial description of Netgear WGB111
54 Mbps Wireless Router and USB 2.0 Adapter Kit , 802.11b, 802.11g

Marketing text Netgear WGB111

:
The official marketing text of Netgear WGB111 as supplied by the manufacturer
Speed Up Your Wireless Network to 54 Mbps, and access it through the external USB interface of your desktop or notebook PC.
NETGEAR's 54 Mbps Wireless Router and USB 2.0 Adapter kit gives your network a power boost in the easiest way possible. For blazing-fast 54 Mbps wireless speeds and impressive range up to five times faster than 802.11b, all you need to do is hook up this simple-to-install high-speed router and plug in the pocketknife-sized USB adapter, on either your desktop or notebook PC. The resulting higher speeds make it easy to surf the Web, download large files, videoconference, stream high-quality digital movies, and play online games. The compact USB adapter can also be carried and used in public hotspots as well, as it is interoperable with 802.11b. Double Firewall with Stateful Packet Inspection (SPI) advanced security provides maximum protection from hackers. With the highest available level of Wi-Fi Protected Access (WPA) and Wired Equivalent Privacy (WEP) encryption, you can rest assured that your wireless network communications are private. URL blocking and e-mail alerts allow parents to limit access to inappropriate web sites and monitor Internet activities.

Powerful
Speeds of 802.11g - up to 5x faster than 802.11b - propel media-rich content, including video streaming, across your network at up to 54 Mbps. The compact USB 2.0 adapter, when used with the router, offers twice the range of 802.11b wireless. This wireless router also delivers four 10/100 Mbps Ethernet ports if you wish to connect a cluster of PCs to your network through cables. Existing 802.11b adapters are also interoperable with the 802.11g wireless network of the router. Dynamic rate shifting according to environmental conditions achieves the fastest possible connections.

Well Protected
Double firewall secures your network against hackers. Network Address Translation (NAT) conceals your networked devices from intruders. WPA and WEP encryption (40/64- or 128-bit) conceals your information from eavesdroppers. MAC Address Control prevents unauthorized access to your wireless network.

Child Safe
Parents can choose to monitor their children's Internet activity by applying optional time-of-day limits to web access, blocking inappropriate web sites, and opting to receive real-time e-mail alerts and logs of all network web activity.

Effortless
Attractive, compact USB adapter plugs in externally, so there is no need to open your PC. Smart Wizard™ Install Assistant makes it easy to setup both your router and USB adapter. UPnP™ (Universal Plug and Play) makes it easy to use your computers, your gaming consoles, and other client devices - wireless and Ethernet - for gaming, instant messaging, and other applications, and provides cross-platform interoperability for virtually all Ethernet devices. Included 5-ft. USB cable provides flexibility to position adapter for optimal signal strength. The included cradle and velcro allows you to affix the adapter to a convenient vertical surface.
Short summary description Netgear WGB111:
This short summary of the Netgear WGB111 data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear WGB111, WEP, WPA, Double Firewall with Stateful Packet Inspection, Smart Wizard Install Assistant, 802.11b, 802.11g
Long summary description Netgear WGB111:
This is an auto-generated long summary of Netgear WGB111 based on the first three specs of the first five spec groups.
Netgear WGB111. Security algorithms: WEP, WPA, Firewall security: Double Firewall with Stateful Packet Inspection. Bundled software: Smart Wizard Install Assistant. Compatibility: 802.11b, 802.11g, Maximum data transfer rate: 0.054 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP, WPA
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
Double Firewall with Stateful Packet Inspection
Performance
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Smart Wizard Install Assistant
Other features
Maximum data transfer rate
0.054 Gbit/s
Compatibility
The other products, software and hardware this product can be used with.
802.11b, 802.11g
I/O ports
An interface on a device to which you can connect another device.
4x RJ-45
USB 2.0
Technical features
USB 2.0 Adapter