Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT338GE Router 2p ENet-ISDN TCP-IP RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT338GE
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11859
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 21 Aug 2017 18:40:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router :
The short editorial description of Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router

RT338 Enet/ISDN Router 10/100 autosensing input Caller ID on phone ports
More>>>

Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router:
The official marketing text of Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router as supplied by the manufacturer
The NETGEAR RT338 ISDN Router provides Internet access, LAN-to-LAN intranet connection, and remote access for a single user, a small business, or a branch office over ISDN. The RT338 combines the latest in networking technology, found only in high-priced business models, with ease-of-use designs and a price affordable for the average home office. Compatible with all major Internet ISDN equipment, the RT338 utilizes industry-standard Multilink PPP and BACP to speed up large transfers by automatically adding more bandwidth. Configuration and monitoring is easy with a Windows 95-based GUI or, alternatively, a built-in configuration manager via Telnet or serial connection. The RT338 can automatically assign IP, gateway, and DNS addresses for the LAN using the Dynamic Host Configuration Protocol (DHCP). The RT338 implements extended dynamic Network Address Translation (dNAT+), which enables an entire workgroup to access the Internet using a single-user account, with either a static or dynamically assigned IP address. The router also provides dial-on-demand, bandwidth-on-demand, and spoofing to minimize connection charges. It also provides callback with password protection, PAP/CHAP, and caller ID for security. Dynamic NAT+ provides an added firewall by hiding the local IP addresses from the outside. Eleven front-panel LEDs provide rich, at-a-glance information, and flash memory allows easy firmware upgrade and provides investment protection.
Short summary description Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router:
This short summary of the Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45, Power, 0 - 40 °C, 0 - 90%, 0.1 Gbit/s, 253 x 181 x 35 mm
Long summary description Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router :

Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45. LED indicators: Power. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 253 x 181 x 35 mm

This is an auto-generated long summary of Netgear RT338GE Router 2p ENet-ISDN TCP-IP RJ45 wired router based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
253 x 181 x 35 mm