Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Power Adapter 12V DC 1.2A power adapter & inverter

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Adapter 12V DC 1.2A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-002-006
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5965
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2005
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Netgear Power Adapter 12V DC 1.2A power adapter & inverter:
This short summary of the Netgear Power Adapter 12V DC 1.2A power adapter & inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear Power Adapter 12V DC 1.2A
Long summary description Netgear Power Adapter 12V DC 1.2A power adapter & inverter :

Netgear Power Adapter 12V DC 1.2A

This is an auto-generated long summary of Netgear Power Adapter 12V DC 1.2A power adapter & inverter based on the first three specs of the first five spec groups.