location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG MR314GE Router 4xF+ENet TCP-IP Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR314GE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router :
The long product name of NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable/DSL 802.11b Wireless NAT Router w/4-port Switch
More>>>
NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router:
The official description of NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's MR314 Cable/DSL Wireless Router with 4-port switch and access point offers the easiest way to share and extend your high-speed DSL/cable modem Internet connection, either with or without wires. This high-performance IEEE 802.11b standards-based router connects all of your PC's equipped with wireless PC cards, while an integrated 4-port switch connects your devices that need Ethernet wiring. The integrated Web-content filtering and alerts allow you to restrict Internet access based upon web addresses, web address keywords or the time of day, and protect your family or business with a safe surfing environment. Network Address Translation (NAT) and VPN pass-through provides your network with protection from hackers. It allows you to share and extend your Cable/DSL connection to anywhere in your home or office, without the time or expense of Ethernet cabling. The built-in Access Point enables the MR314 to be used in larger wireless networks in conjunction with other standards-based wireless access points. For additional ease of use, Auto Uplink eliminates the need for cumbersome crossover cables.

Short summary description NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router:
This short summary of the NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless, Power, 0 - 40 °C, 0 - 90%, 253 x 181 x 35 mm, 0.11 Gbit/s

Long summary description NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router:
This is an auto-generated long summary of NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless wireless router based on the first three specs of the first five spec groups.

NETGEAR NG MR314GE Router 4xF+ENet TCP-IP Wless. LED indicators: Power. Dimensions (WxDxH): 253 x 181 x 35 mm, Maximum data transfer rate: 0.11 Gbit/s

Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Dimensions (WxDxH)
253 x 181 x 35 mm
Maximum data transfer rate
0.11 Gbit/s
Country Distributor
United Kingdom 1 distributor(s)