location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JGS524FGE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - Switching capacity: 48 Gbit/s
Warranty: 2 Years
Long product name NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots :
The long product name of NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JGS524F - ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
More>>>
NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:
The official description of NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take Gigabit to the Desktop
NETGEAR's ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots JGS524F gives your office network a megaboost of speed, distance, and capacity that is within your budget. With 24 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in full duplex mode, plus two optional fiber ports, users can take advantage of their ability to deliver large amounts of multimedia, image, and video information across long distances. Use it to take Gigabit Ethernet directly to the desktop! Standards-based for easy integration of 10, 100, and 1000 Mbps devices, this unmanaged, rack-mountable switch features automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Two hot-swappable Small Form- factor Pluggable (SFP)** GBIC slots provide optional fiber connectivity for greater distance. Ideal for workgroups, labs, departments, or growing offices looking for outstanding performance at a low price.

High Capacity
1000 Mbps speeds and a switching capacity of up to 48 Gbps meet the performance needs for even the most bandwidth-hungry applications. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distances.

Affordable
Aggressive prices enable your workgroup, department or small network to ramp up to Gigabit speeds, even all the way to the desktop.

Flexible
Each port is equipped with automatic speed and duplex sensing, plus Auto Uplink to adjust for straight-through or crossover cables to make the right link. Standards-based design makes it easy to combine 10, 100, and 1000 Mbps devices on your network.

Convenient
Easy to set up and easy to use, these unmanaged switches have per port LED's for effortless network monitoring. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.

Short summary description NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:
This short summary of the NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots, 1000BASE-T, 100BASE-TX, 10BASE-T, 48 Gbit/s, 1 Gbit/s, 2 MB, Ethernet, Fast Ethernet, Gigabit Ethernet, UL listed (UL 1950)/cUL; IEC950/EN60950

Long summary description NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:
This is an auto-generated long summary of NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 48 Gbit/s

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
48 Gbit/s
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
UL listed (UL 1950)/cUL; IEC950/EN60950
Performance
Mean time between failures (MTBF)
87600 h
Performance
Minimum system requirements
-UTP Category 5 -Network card (PC / server (e.g. NETGEAR GA311))
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
2.4 kg
Other features
Latency
20 µs
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
330 x 107 x 43 mm
I/O ports
2 SFP slots (mini GBIC modules)
Power requirements
100-240V; 50-60Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A; EN 55022 (CISPR 22), Class A, EN 50082-1; EN 55024; C-Tick
Brand Image Product code Product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch
(show image)
JGS516GE JGS516 ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch
(show image)
JGS524GE JGS524 ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
GS116GE GS116 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TGE ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TGE ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)