location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 54Mpbs Wless PCCard 32bit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA501GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s :
The long product name of NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 802.11a 54Mb Wireless Cardbus Adapter
More>>>
NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
The official description of NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You want speed and mobility for your small office. NETGEAR's ultra-fast HA501 802.11a Wireless CardBus Adapter delivers the ultimate in wireless networking performance, running at 54 Mbps, or up to 72 Mbps in turbo mode. It gives you the freedom to roam throughout the workplace and stay connected to corporate resources, e-mail, and the intranet without interference. Send and receive large files, including high-quality audio and video, anywhere in your business or classroom. Share presentations and collaborate on graphics-intensive projects without being tethered to your desk.

Since there are no wires to install, networking your home or office PCs couldn't be easier. You'll immediately experience reliable, IEEE 802.11a LAN connectivity that's protected with industry-standard 64/128/152-bit WEP encryption. And NETGEAR's 802.11a solution makes it easy to add new clients and/or move your entire network to a new site. The HA501 supports most notebook PCs equipped with a CardBus slot. It does not interfere with IEEE 802.11b and Bluetooth™ devices and also supports office roaming with uninterrupted network access.

Short summary description NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
This short summary of the NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit, 54 Mbit/s

Long summary description NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
This is an auto-generated long summary of NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit. Maximum data transfer rate: 54 Mbit/s

Network
Maximum data transfer rate *
54 Mbit/s
Modulation
16-QAM, QPSK
Bandwidth
5.15 GHz
System requirements
Minimum storage drive space
2 MB
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
43.4 g
Other features
Dimensions (WxDxH)
88 x 54 x 5 mm
Country Distributor
United Kingdom 1 distributor(s)