location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4200-10MG-PoE+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM4210P-100NES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449111286 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:03:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: USB
  • - Cat5e, Cat6e 10G support
  • - MAC address table: 16000 entries Switching capacity: 90 Gbit/s
  • - 512 Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite :
The long product name of NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M4200 10-Port PoE+ Multigigabit Managed Switch m.8x2,5G u.2x10G SFP+ Layer 3 (8 PoE+ 240PoE Budget), Halbe Bautiefe
More>>>
NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite:
The official description of NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M4200 Full Power PoE+ 8x2.5G and 2x10G Aggregation Switch for Wave 2 11ac AP Deployment, 8 full power PoE+ and multi-speed 1G, 2.5G ports combined with two 10G SFP+ uplinks, Halbe Bautiefe Allow for a fully non-blocking deployment of eight Wave 2 11ac access points mit 240W PoE budget, 8x2.5G to the access points and 2x10G line-rate aggregation to the wiring closet, Two of these multi-speed 1G, 2.5G PoE+ ports also support 5G speed, Multigigabit Ethernet is compatible with most major wireless and switching vendors, Multi-speed 2.5G/5G for 100 meter Cat5e/Cat6 cable runs with 1G backward compatibility, Plenum rated, slim design and mounting accessories allow to place this switch to optimize access points placement and cabling efficiency, inside and outside the rack, Lifetime hardware warranty, Lifetime Next Business Day and Lifetime online technical chat for investment protection and post-sales support, incl. umfangreichen Befestigungskit.

Short summary description NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite:
This short summary of the NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR M4200-10MG-PoE+, Managed, L2/L3, 10G Ethernet (100/1000/10000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite:
This is an auto-generated long summary of NETGEAR M4200-10MG-PoE+ Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Graphite based on the first three specs of the first five spec groups.

NETGEAR M4200-10MG-PoE+. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8, USB 2.0 ports quantity: 1, Console port: USB. MAC address table: 16000 entries, Switching capacity: 90 Gbit/s. Networking standards: IEEE 802.3az. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
ARP inspection
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
10G Ethernet (100/1000/10000)
SFP+ module slots quantity
2
Console port
USB
USB 2.0 ports quantity
1
Network
Networking standards *
IEEE 802.3az
10G support *
Yes
Cable types supported
Cat5e, Cat6e
Port mirroring
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Number of VLANs
1000
Data transmission
Switching capacity *
90 Gbit/s
Throughput
66.9 Mpps
MAC address table *
16000 entries
Latency (1 Gbps)
2.8 µs
Latency (10 Gbps)
0.9 µs
Packet buffer memory
16 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) rules
512
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Graphite
LED indicators
Fan fail, Power
Performance
Processor frequency
800 MHz
Memory type
RAM
Internal memory
1000 MB
Flash memory
256 MB
Noise level
28.9 dB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
240 W
Power consumption (max)
281.6 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
240 W
Weight & dimensions
Weight
2.05 kg
Packaging data
Cables included
AC, LAN (RJ-45), Mini-USB, SFP+, USB
User guide
Yes
Manual
Yes
Wall mounting kit
Yes
AC adapter included
Yes
Mounting brackets included
Yes
Rubber feet
Yes
Resource CD
Yes
Stackable kit
Yes
Country Distributor
Deutschland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Österreich 1 distributor(s)