location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16 Port Gigabit Rackmount Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16 Port Gigabit Rackmount Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS516TUK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name NETGEAR ProSafe 16 Port Gigabit Rackmount Switch :
The long product name of NETGEAR ProSafe 16 Port Gigabit Rackmount Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 16-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch:
The official description of NETGEAR ProSafe 16 Port Gigabit Rackmount Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your office network gets gigabit speed to burn with N E T G E A R’s
GS516T 10/100/1000 Mbps Gigabit Switch! Its 16 ports send data at
scorching speeds – up to 2000 Mbps per port in full-duplex mode, and every
port also features 10/100/1000 automatic speed and full/half-duplex sensing
plus Auto UplinkTM, making this unmanaged, rack-mountable switch ideal for
combining 10, 100, and 1000 Mbps devices. Users can take advantage of the
GS516’s ability to deliver large amounts of multimedia, image, and video
information in no time at all. It’s invaluable as a robust and reliable network
backbone for your 50- to 250-employee company.

- 16 x 10/100/1000 ports
- Up to 2000 Mbps full-duplex throughput over Cat 5 cables
- Auto-detects speed and duplex
- Auto Uplink to make the right connection
- Cost-effective backbone upgrade

Short summary description NETGEAR ProSafe 16 Port Gigabit Rackmount Switch:
This short summary of the NETGEAR ProSafe 16 Port Gigabit Rackmount Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16 Port Gigabit Rackmount Switch, Full duplex

Long summary description NETGEAR ProSafe 16 Port Gigabit Rackmount Switch:
This is an auto-generated long summary of NETGEAR ProSafe 16 Port Gigabit Rackmount Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16 Port Gigabit Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950, TUV EN 60950
Power
Power consumption (typical)
70 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.4 kg
Other features
Dimensions (WxDxH)
330 x 207 x 43 mm
Connectivity technology
Wired
I/O ports
16 x 10/100/1000 Mbps
Electromagnetic emissions
CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55024, C-Tick
Brand Image Product code Product Stock Price from
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
GS116GE GS116 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105GE GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS108GE network switch Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS108GE GS108GE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TGE ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)