X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall Router 8xF+ENet 8VPN RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS328GE
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:24:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15406
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3-year warranty
Long product name Netgear Firewall Router 8xF+ENet 8VPN RJ45:
The short editorial description of Netgear Firewall Router 8xF+ENet 8VPN RJ45
NETGEAR FVS328GE router DSL/Ethernet 8x 10/100 Mbps auto-sensing, Auto Uplink™ RJ-45 ports

Marketing text Netgear Firewall Router 8xF+ENet 8VPN RJ45

:
The official marketing text of Netgear Firewall Router 8xF+ENet 8VPN RJ45 as supplied by the manufacturer
Built-in serial port for dial-up access
Up to 50 simultaneous IPSec VPN tunnels
True Firewall with Stateful Packet Inspection (SPI) and Intrusion Detection
Denial of Service (DoS) attack protection
Optimised for NETGEAR’s VPN Client Software

50 VPN Tunnels for Encrypted Remote Access
NETGEAR®'s ProSafe™ VPN Firewall with Dial Back-up is a low cost, high-performance network solution that furnishes multidimensional security. Fully equipped and broadband-capable, this Virtual Private Network (VPN) firewall comes with connection insurance: a built-in serial port for dial-up access. This practical feature means your business can maintain operation if your broadband Internet connection fails. It lets you retain an analog or ISDN modem for emergency backup and also provides a migration path from analog and ISDN to broadband, making the transition effortless.

High on security, this true firewall provides Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), URL access and content filtering, logging, reporting, and real-time alerts. It supports up to 50 IPSec VPN tunnels simultaneously using Public Key Infrastructure (PKI), reducing your operating costs and improving the security of your network. With 8 auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Surefire
Built-in serial port provides a backup connection for an external ISDN or analog modem -- no downtime if your broadband connection fails. Alternatively, the serial port can provide a dial-in or LAN-to-LAN function.

Business-Class Secure
Supports up to 50 IPSec VPN tunnels simultaneously, allowing for secured connections to branch offices and your “on-the-go” mobile workforce. Network Address Translation (NAT) routing enables shared access to your broadband connection. Additionally, in NAT-off mode, classical routing allows for customized network configuration. Includes Web page URL keyword filtering, 168-bit 3DES IPSec encryption capability and secure Public Key Infrastructure (PKI) support. Sends you e-mail notification of network activity – reporting and tracking of hacker attempts – as well as real-time alerts. A high-powered 150 MHz CPU ensures speedy data traffic, and VPN throughput.

Thoroughly Protected
Takes care of all your security needs, with True Firewall using Stateful Packet Inspection (SPI) and Intrusion Detection features, Denial of Service (DoS) attack protection, and VPN pass-through for extra security. SYSLOG and reporting enable thorough network monitoring. IKE authentication provides peace of mind against unauthorized VPN network access. The ProSafe VPN Firewall with Dial Back-up provides optimal value and defense against network security threats.

Easy To Use
Smart Wizard connects to your ISP quickly; the user-friendly Web-based configuration screen and install assistant reduce setup time. Secure remote administration via Secure Socket Layer (SSL) makes it simple to connect to multiple sites. This well-built firewall has an integrated 8-port 10/100 Mbps switch and is compatible with Windows®, UNIX®, Macintosh®, and Linux® O/S. It comes with an Ethernet cable, and Auto Uplink™ on the LAN ports eliminates the need for crossover cables.

Flexible & Durable
Make a VPN connection to other VPN devices or connect through NETGEAR’s ProSafe VPN Client software, sold separately in single and five-user licenses- supports popular Microsoft® Windows® platforms and is easy to configure, cost-effective and provides broad security support. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. The rugged metal unit houses advanced, high-quality electronics, and NETGEAR's tested and proven technology is backed by a 3-year warranty.
Short summary description Netgear Firewall Router 8xF+ENet 8VPN RJ45:
This short summary of the Netgear Firewall Router 8xF+ENet 8VPN RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear Firewall Router 8xF+ENet 8VPN RJ45, Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association (S, 150 MHz MIPS32, 2 Mb Flash, 16 Mb DRAM, 0 - 40 °C, 12VDC, 1.2A, 253 x 181 x 35 mm
Long summary description Netgear Firewall Router 8xF+ENet 8VPN RJ45:
This is an auto-generated long summary of Netgear Firewall Router 8xF+ENet 8VPN RJ45 based on the first three specs of the first five spec groups.
Netgear Firewall Router 8xF+ENet 8VPN RJ45. VPN support: Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association (S. Flash memory: 2 MB, Internal memory: 16 MB, Built-in processor: 150 MHz MIPS32. Weight: 1.23 kg. Memory and processor: 2 Mb Flash, 16 Mb DRAM. Power requirements: 12VDC, 1.2A, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 253 x 181 x 35 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
LAN Ports:
Eight (8) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included)
WAN Ports:
10/100BASE-T Ethernet RJ-45 port to connect to any broadband modem, such as DSL or cable
RS-232 serial port with DB-9 connector for an external analog or ISDN modem
Security
VPN support
Fifty (50) dedicated VPN tunnels, Manual key and Internet Key Exchange (IKE) Security Association (SA) assignment with pre-shared key and RSA/DSA signatures, key life and IKE lifetime time settings, perfect forward secrecy (Diffie-Hellman groups 1 and 2 and Oakley support), operating modes (Main, Aggressive, Quick)
Performance
Flash memory
2 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Built-in processor
150 MHz MIPS32
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.23 kg
System requirements
Memory and processor
Description of memory and processor for this configuration; can include size expressed in bytes; followed by speed expressed in megahertz; followed by type and fabric
2 Mb Flash, 16 Mb DRAM
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Other features
Power requirements
12VDC, 1.2A
Networking features
Ethernet/Fast Ethernet
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
253 x 181 x 35 mm
Maximum data transfer rate
0.1 Gbit/s
Brand
Image
Product code
Product
Stock
Price from
Netgear FVS318 ADSL Ethernet LAN Purple
Netgear FVS318 ADSL Ethernet LAN Purple
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FVS318GE
USD 145.42
(excl. VAT)
USD 175.96(incl. VAT)
Netgear Firewall Router 8xF+ENet 100VPN RJ45
Netgear Firewall Router 8xF+ENet 100VPN RJ45
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FVL328GE
 — 
Netgear ProSafe FVS318 Ethernet LAN Blue
Netgear ProSafe FVS318 Ethernet LAN Blue
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FVS318UK
 —