X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall Router 8xF+ENet RJ45 VPN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVM318GE
Category : wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:07:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11574
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 years
Long product name Netgear Firewall Router 8xF+ENet RJ45 VPN:
The short editorial description of Netgear Firewall Router 8xF+ENet RJ45 VPN
VPN Router w integrated Firewall and 8 port 10/1000 Mbps Switch

Marketing text Netgear Firewall Router 8xF+ENet RJ45 VPN

:
The official marketing text of Netgear Firewall Router 8xF+ENet RJ45 VPN as supplied by the manufacturer
Nothing outperforms NETGEAR's FVM318 ProSafe Wireless VPN Security Firewall for economical total office network safeguarding. It delivers business-class protection and addresses the main concern regarding wireless LANs ­ security. A true, Virtual Private Network (VPN) firewall with an 802.11b wireless access point, it's fully equipped and broadband-capable. Denial of Service (Dos) protection and Intrusion Detection using Stateful Packet Inwhitetion (SPI), URL access and content filtering, logging, reporting, and real-time alerts, as well as new AES encryption capability cover all the bases. This unique firewall supports up to 70 IPSec VPN tunnels simultaneously on the wide area network (WAN) and up to 32 VPN tunnels on the wireless local area network (WLAN) for a total of 102 tunnels, creating a security-maximizing barrier against wireless hackers while reducing your remote access operating costs. With 8 auto-sensing, Auto Uplink switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection simultaneously.
Short summary description Netgear Firewall Router 8xF+ENet RJ45 VPN:
This short summary of the Netgear Firewall Router 8xF+ENet RJ45 VPN data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear Firewall Router 8xF+ENet RJ45 VPN, RIP-1, RIP-2, DES, MD5, SHA-1, 0 - 40 °C, 0 - 90%, 253 x 181 x 35 mm
Long summary description Netgear Firewall Router 8xF+ENet RJ45 VPN:
This is an auto-generated long summary of Netgear Firewall Router 8xF+ENet RJ45 VPN based on the first three specs of the first five spec groups.
Netgear Firewall Router 8xF+ENet RJ45 VPN. Routing protocols: RIP-1, RIP-2. Security algorithms: DES, MD5, SHA-1. Dimensions (WxDxH): 253 x 181 x 35 mm, Maximum data transfer rate: 0.1 Gbit/s, Internal memory: 16 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Routing protocols
RIP-1, RIP-2
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
DES, MD5, SHA-1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Flash memory
2 MB
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
253 x 181 x 35 mm