location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS728TP-100EUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS728TP-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449050257 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - MAC address table: 8000 entries
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue :
The long product name of NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 24Port 10/100 Smart Switch 4 Gigabit Ports + 24 Ports
More>>>
NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue:
The official description of NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stackable Switches Designed for Small, Growing Businesses
Small and growing companies “bet the business” on their network, depending on it as the essential nerve center for applications, VoIP phones, videoconferencing, and much more. Businesses with 40-150 users want full-featured network switches that can support the full range of network applications, but without enterprise-class pricing, training, and support requirements. The ProSafe Stackable Smart Switch family delivers the flexibility, reliability, and performance growing businesses need at very affordable prices – in an easy-to-use package. Each ProSafe Stackable Smart Switch comes with 24 or 48 10/100 ports and four Gigabit ports. Up to 24 ports of Power over Ethernet (PoE) are also available, making these switches ideal for deploying wireless access points, VoIP phones, and surveillance cameras. Two of the Gigabit Ethernet ports offer the option of fiber connectivity via Small Form-factor Pluggable (SFP) GBIC** slots for long distance links. A 4Gbps, dual-ring, resilient stacking architecture provides the highest reliability, while allowing you to mix and match to stack up to six units or 192 10/100 ports - and easily manage them all at a single IP address!

The popular intuitive, Web-browser interface offers the Smart Switch management, making it a snap to monitor stack performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. In addition, the ProSafe Stackable Smart Switches expand on the current ProSafe Smart Switch feature set by adding 801.x security, SNMP v2c and v3 support, logging, rate limiting and Layer 3 prioritization. Why buy stackable network switches designed and priced for the enterprise? NETGEAR ProSafe Stackable Smart Switches are designed for small and growing businesses – they are easy to buy and use, with all of the features you need!

Versatile
Expand your network as you grow your business, adding switches to the stack as you need them. Use PoE ports to simplify the installation and management of wireless access points, VoIP phones, and security cameras.

Powerful
Gigabit ports provide high-speed connectivity when you add more servers, or link in power users. Use copper connections, or two SFP GBIC fiber slots provide optional fiber connectivity for greater distance. The non-blocking design of the switches deliver simultaneous, full wire-speed, low-latency throughput to all ports. Advanced feature set delivers the security, reliability, prioritization, and monitoring capabilities small businesses need.

Reliable
All ProSafe Stackable Smart Switches are made to last, with 5-year warranty and available Premium Support Packs. Redundant stacking features delivers maximum availability.

Easy
Manage all ProSafe Stackable Smart Switches as though they are one unit from an easy-to-use Web console. Optimized for ProSafe Network Management Software (NMS100) and works with other SNMP based management software. Shipped ready to go straight out of the box, NETGEAR delivers switching that is easy to set up, stack-up, and use.

Short summary description NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue:
This short summary of the NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS728TP-100EUS, Managed, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue:
This is an auto-generated long summary of NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue based on the first three specs of the first five spec groups.

NETGEAR FS728TP-100EUS. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100). Full duplex. MAC address table: 8000 entries. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
MIB support
RFC 1213 MIB II
Ports & interfaces
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Combo SFP ports quantity
2
Network
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
No
Multicast features
Multicast support
Yes
Protocols
Switching protocols
IEEE 802.3z 1000BASE-X
Design
Rack mounting *
Yes
Product colour
Blue
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
24
Weight & dimensions
Width
440 mm
Depth
257 mm
Height
43 mm
Weight
3.57 kg
Other features
Latency
20 ms
Dimensions (WxDxH)
43.2 x 440 x 257 mm
Bandwidth
12.8 Gbit/s
I/O ports
- 24 10/100 Mbps switching ports - 4 built-in RJ-45 1 Gbit Ethernet ports for 10/100/1000 Mbps 2 SFP slots - Auto-sensing and auto-negotiating - Auto Uplink
Wi-Fi
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:57
Uk has collected 1 expert review for NETGEAR FS728TP-100EUS network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)