X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch w 24 x 10/100, 2 x Gigabit ports
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS526TGE
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:08:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16300
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 5 Years
Long product name Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed:
The short editorial description of Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed
24-Port 10/100 Mbps Fast Ethernet Switch with 2 Gigabit ports

Marketing text Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed

:
The official marketing text of Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed as supplied by the manufacturer
- 2 x 10/100/1000 Mbps copper Gigabit ports
- 24 x 10/100 Mbps ports
- Browser-based simple switch management
- Internal power supply
- Rack mountable
Short summary description Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed:
This short summary of the Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear Switch w 24 x 10/100, 2 x Gigabit ports, Managed, 325 x 205 x 43 mm
Long summary description Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed:
This is an auto-generated long summary of Netgear Switch w 24 x 10/100, 2 x Gigabit ports Managed based on the first three specs of the first five spec groups.
Netgear Switch w 24 x 10/100, 2 x Gigabit ports. Switch type: Managed. MAC address table: 4000 entries, Maximum data transfer rate: 0.1 Gbit/s. Mean time between failures (MTBF): 88500 h. Power consumption (typical): 22 W. Weight: 3.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Management features
Switch type*
What switch device has, managed or unmanaged.
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
26
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
88500 h
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
22 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
325 x 205 x 43 mm
Brand
Image
Product code
Product
Stock
Price from
Netgear GS105 Unmanaged
Netgear GS105 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
GS105NA
USD 33.59
(excl. VAT)
USD 40.31(incl. VAT)
Netgear ProSafe 8-Port Gigabit Desktop Switch Unmanaged
Netgear ProSafe 8-Port Gigabit Desktop Switch Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
GS108GE
USD 24.78
(excl. VAT)
USD 29.74(incl. VAT)
Netgear GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
Netgear GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
GS105GE
USD 19.49
(excl. VAT)
USD 23.39(incl. VAT)
Netgear GS105 Unmanaged
Netgear GS105 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
GS105UK
USD 22.70
(excl. VAT)
USD 27.24(incl. VAT)
Netgear 48-Port Switch + 2 Gigabit Ports
Netgear 48-Port Switch + 2 Gigabit Ports
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS750TNA
 — 
Netgear GS105 Unmanaged
Netgear GS105 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
GS105GR
USD 22.00
(excl. VAT)
USD 26.39(incl. VAT)
Netgear FS524 Unmanaged
Netgear FS524 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS524GE
 — 
Netgear FS524 Unmanaged network switch
Netgear FS524 Unmanaged network switch
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS524
USD 227.70
(excl. VAT)
USD 261.85(incl. VAT)
Netgear FS524 Unmanaged
Netgear FS524 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS524NA
 — 
Netgear Switch met 48 x 10/100 poorten en 2 x Gigabit poorten
Netgear Switch met 48 x 10/100 poorten en 2 x Gigabit poorten
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS750TGE
 — 
Netgear FS524 Unmanaged
Netgear FS524 Unmanaged
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FS524UK
 —