location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NG FS524SGE 24xF+ENet RJ45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG FS524SGE 24xF+ENet RJ45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS524SGE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited 5 year warranty on unit, 2 years power supply
Long product name NETGEAR NG FS524SGE 24xF+ENet RJ45 :
The long product name of NETGEAR NG FS524SGE 24xF+ENet RJ45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS524 24 x 10Base-T/100Base-TX switched ports 19" rack-mountable (kit included)
More>>>
NETGEAR NG FS524SGE 24xF+ENet RJ45:
The official description of NETGEAR NG FS524SGE 24xF+ENet RJ45 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy installation
All ports auto-sense correct speed
24 x 10Base-T/100Base-TX switched ports
LED's for clear indication of network status
Uplink/Normal port for connection to other hubs
or switches
19" rack-mountable (kit included)
Internal power supply

These Fast Ethernet switches provide a cost-effective way to instantaneously boost network center performance while preserving most of your network investment, including installed cabling and end users’ software and hardware. These NETGEAR switches are ideal for delivering large amount of multimedia, image, and video information to end users at speeds comparable to their hard drives.

24 switched 10/100 Mbps ports
Provide private 10 or 100 Mbps (megabits per second) bandwidth for PCs, servers, or hubs and hence no need to share and compete with other users for bandwidth. They enable an individual user or subnet to upgrade from 10 to 100 Mbps without affecting other users.

Per port, automatic speed and full/half-duplex sensing
Each port automatically senses and operates at the proper speed and duplex mode, taking the burden of configuration off the user. At the higher speed running in full-duplex mode, each port supports up to 200 Mbps of information throughput.

Network center performance
This switch features wire-speed filtering and forwarding and low latency to minimize delays and information distortion. It implements store-and-forward processing to reduce propagation of bad packets and to increase network availability as a result.

Easy plug-and-play installation
Once powered on, the unit starts to operate with no configuration required. Compact, 13-inch metal case design enables uncluttered desktop, wall, or rack-mount installation.

vista network ports with built-in LEDs
These LEDs provide clear and intuitive status.

Short summary description NETGEAR NG FS524SGE 24xF+ENet RJ45:
This short summary of the NETGEAR NG FS524SGE 24xF+ENet RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NG FS524SGE 24xF+ENet RJ45, Full duplex

Long summary description NETGEAR NG FS524SGE 24xF+ENet RJ45:
This is an auto-generated long summary of NETGEAR NG FS524SGE 24xF+ENet RJ45 based on the first three specs of the first five spec groups.

NETGEAR NG FS524SGE 24xF+ENet RJ45. Full duplex

Network
Full duplex
Yes
Design
LED indicators
Link, Power
Safety
CE mark, commercial, UL listed (UL 1950), CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
2.1 kg
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
330 x 202 x 43 mm
Connectivity technology
Wired
I/O ports
twenty-four 10 or 100 Mbps RJ-45 ports
Power supply
29 W
Power requirements
29W maximum Auto-sensing 100 to 240V, 50/60 Hz
Networking features
Ethernet/Fast Ethernet
Country Distributor
United Kingdom 1 distributor(s)