location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG FR318GE Router 8xF+ENet TCP-IP RJ45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR318GE
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router :
The long product name of NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Broadband Firewall Router + 8 poort 10/100 mbps Switch US
More>>>
NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router:
The official description of NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nortel Networks is a global Internet and communications leader with capabilities spanning Optical Internet, Wireless Internet, Local Internet, eBusiness, and Personal Internet. Today, Nortel Networks is creating a high-performance Internet that is more reliable and faster than ever before. Its solutions redefine the speed, reliability, quality and profitability of the Internet for businesses of all kinds. Through this strategy, Nortel Networks is creating the first-mover advantage for its customers and stakeholders in the Internet Age.

Short summary description NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router:
This short summary of the NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45, Power, 0 - 40 °C, 0 - 90%, 0.1 Gbit/s, 253 x 181 x 35 mm

Long summary description NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router:
This is an auto-generated long summary of NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45 wired router based on the first three specs of the first five spec groups.

NETGEAR NG FR318GE Router 8xF+ENet TCP-IP RJ45. LED indicators: Power. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 253 x 181 x 35 mm

Network
Full duplex
Yes
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
253 x 181 x 35 mm
Country Distributor
United Kingdom 1 distributor(s)