Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG FR314GE 4xF+ENet TCP-IP RJ45 firewall
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR314GE
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11544
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Aug 2017 18:40:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router :
The short editorial description of Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router

Broadband Firewall Router +4Port 10/100Mbps Switch
More>>>

Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router:
The official marketing text of Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router as supplied by the manufacturer
NETGEAR's FR314 Cable/DSL Firewall Router provides a higher level of security for small offices and affords parents the worry-free administration of their networks with true, hardware-based firewall security. Designed with Stateful Packet Inwhitetion technology to prevent DOS attacks and malicious packets, it also provides Internet access filtering capability (based on time of day, web address, or web address keywords), high-speed Internet sharing, VPN pass-through, logging and reporting capabilities, and easy, web-based setup.
Short summary description Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router:
This short summary of the Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall, Power, 0 - 40 °C, 0 - 90%, 0.1 Gbit/s, 253 x 181 x 35 mm
Long summary description Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router :

Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall. LED indicators: Power. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 253 x 181 x 35 mm

This is an auto-generated long summary of Netgear NG FR314GE 4xF+ENet TCP-IP RJ45 firewall wired router based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
253 x 181 x 35 mm