Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG FA311 F+ENet PCI PC2000 RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA311
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 106951
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 21 Aug 2017 04:13:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime
Long product name Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card :
The short editorial description of Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card

FA311 10 100 Base-T PCI PC2000 Network Card
More>>>

Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card:
The official marketing text of Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card as supplied by the manufacturer
N E T G E A R's FA311 Ethernet Network Card connects you to other networked computers, printers, zip drives, routers, network storage and the Internet. Plug it in and you'll achieve high-speed transfer of all kinds of data.

Robust! NETGEAR's single chip design improves the reliability of your network card performance. And you'll be prepared for the future with both 3.3v PCI and low-profile PCI capability–no upgrades required.
Short summary description Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card:
This short summary of the Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear NG FA311 F+ENet PCI PC2000 RJ45, Wired, 0.1 Gbit/s, 90 g
Long summary description Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card :

Netgear NG FA311 F+ENet PCI PC2000 RJ45. Connectivity technology: Wired. Data transfer rate: 0.1 Gbit/s. Weight: 90 g

This is an auto-generated long summary of Netgear NG FA311 F+ENet PCI PC2000 RJ45 networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21
0%