X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834FS
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:12:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 31946
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 2 year
Long product name Netgear DG834:
The short editorial description of Netgear DG834
Combines ADSL modem, router, 10/100 LAN switch, and firewall

Marketing text Netgear DG834

:
The official marketing text of Netgear DG834 as supplied by the manufacturer
Combines ADSL modem, router, 10/100 LAN switch, and firewall
Shares a single IP address with up to 253 users
Smart Wizard™ Install Assistant detects/connects to your ISP
True Firewall with Stateful Packet Inspection (SPI) & Intrusion Control, Denial of Service (DoS)

All-in-one Gateway for Always-on Broadband Access with Internet Sharing
Four products in one, this multitalented firewall router combines an ADSL modem, router, four-port 10/100 LAN switch, and SPI Double Firewall to deliver broadband access that's continuously available for sharing with all your networked devices. Simple to use, it plugs directly into your ADSL line for instant connectivity to network resources and the Internet, and an integrated switch lets you directly connect up to four computers or any combination of four computers, access points or printers. Setup couldn't be easier with NETGEAR's unique Smart Wizard™ install assistant helps to guide you each step of the way. The Smart Wizard also automatically detects and makes the optimal connection to your ISP while the Double Firewall protects your network with business-class security against intruders, including logs and alerts of break-in attempts. VPN pass-through makes it safe to connect to your business network from home or office. The unit's contemporary, sleek design suits your home or office, and it's wall mountable to save valuable desk space. Upgradeable with new enhancements via the Internet.

Ultra-Capable
One router supplies your network with impressive capabilities. A built-in ADSL modem furnishes direct, always-on Internet connectivity and multi-user access sharing at speeds up to 140 times faster than dial-up. The router distributes MP3s, digital movies and photos with ultra-fast 10/100 switched LAN ports capable of speeds of 200 Mbps and and shares a single IP address with all the networked devices in your home. Upgradeable to ADSL 2+ for speeds up to 24 Mbps.

Hassle Free
No need for a separate modem - it connects directly into your ADSL line. Built-in Port Forwarding settings, Universal Plug and Play (UPnP™) and Virtual Private Network (VPN) pass-through make it simple to play Internet games, send instant messages, and host Internet services. The user interface matches your local language (English, French, German or Italian). Works with PCs, Macintosh®, and virtually all Ethernet devices, and comes with a free Ethernet cable for connecting your first computer.

Secure
Double Firewall using Stateful Packet Inspection (SPI) and Intrusion Control features Denial of Service protection from hacker attacks, while VPN (Virtual Private Network) pass-through permits secure access to your office or corporate network and enables you to host VPN services. Content filtering lets you control access to inappropriate web sites and limit usage by time of day. Logs browsing activities and provides optional e-mail alerts so you can monitor access. DMZ support allows unrestricted access from the Internet to one computer (for hosting web services).
Short summary description Netgear DG834:
This short summary of the Netgear DG834 data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear DG834, SPI, DoS protection, VPN pass-through f IPsec, PPTP, & L2TP, ADSL connection Ethernet adapter & cable, 0 - 40 °C, 10 - 90%, 12 VDC 1A
Long summary description Netgear DG834:
This is an auto-generated long summary of Netgear DG834 based on the first three specs of the first five spec groups.
Netgear DG834. Firewall security: SPI, DoS protection, VPN support: VPN pass-through f IPsec, PPTP, & L2TP. Weight: 300 g. Minimum system requirements: ADSL connection Ethernet adapter & cable. Power requirements: 12 VDC 1A, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 175.3 x 119.4 x 27.94 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4x 10/100 RJ-45
1x ADSL RJ-11
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
SPI, DoS protection
VPN support
VPN pass-through f IPsec, PPTP, & L2TP
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
System requirements
Minimum system requirements
ADSL connection
Ethernet adapter & cable
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
12 VDC 1A
Networking features
Ethernet/Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 98, Me, NT, 2000, XP
& all TCP/IP compatible
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175.3 x 119.4 x 27.94 mm