X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
879044+925808
Category : wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:30:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11472
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 2 year
Long product name Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T:
The short editorial description of Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T
WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T

Marketing text Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T

:
The official marketing text of Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T as supplied by the manufacturer
Up to 10x Faster Than 802.11b with Greater Range
Super Fast! NETGEAR's WGT624 108 Mbps Wireless Firewall Router is 10 times faster than 802.11b routers. When used with NETGEAR's WG511T 108 Mbps Wireless PC Card, it delivers speeds up to 108 Mbps using Super GTM Technology. It has the power to distribute byte-hungry photos and smooth, long-range MP3 and digital movie streams at superior range. Super Secure! The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), Multi-VPN (pass-through) support, and next generation wireless encryption WPA (pre-shared key). Super Easy! NETGEAR's Smart Wizard gets you connected in 5 clicks or less!

Super Fast
The WGT624 uses Super G technology to deliver up to 108 Mbps when used with the WG511T 108 Mbps Wireless PC Card. It's the next generation of home networking with the power that finally allows you to stream MP3s and videos seamlessly, share printers, chat and distribute large photo files. Your whole family can surf the net, e-mail and even voice chat at the same time - the WGT624 and WGT511T can handle the traffic!

Super Range
The WGT624 provides 4x the range of 802.11b devices, and double the range of most other 802.11g products. The performance of the WGT624 is so powerful that you can enjoy high speed applications at greater range. Don't be constrained by low wireless bandwidth anymore. With the WGT624, you don't need to sit in your office to enjoy your MP3s and video streams.

Super Easy
Smart Wizard gets you up and running in five clicks or less by automatically detecting the ISP connection type and reducing setup errors. The Smart Wizard Install Assistant is an interactive on-line tutorial that walks you through the entire set up for easy installation. Use the Smart Wizard assisted firmware upgrade feature to automatically check for new features and upgrade your network in just 1 click! The WGT624 is 802.11g standard compliant which ensures it is interoperable with existing 802.11b and 802.11g devices, and since it works with your existing 802.11b devices it protects your investment. And it is wireless so it allows you to connect network devices anywhere in your home without additional wiring. The WGT624 supports Universal Plug and Play (UPnP™) technology for smooth interoperability among your PCs and Macintosh® computers, gaming consoles, and other Ethernet-enabled devices.

Super Secure
The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), multi-VPN (pass-through) support, MAC Address Control, and, it's upgradable to the next generation of wireless encryption, WPA (pre-shared key).

"Trusted User" controls, allow you to manage access to the Internet by web address, PC name or by the time of day. You can also control access to any PC on your network. Event logs and e-mail alerts will help you maintain control of your network and notify you of hack attempts, attacks and unauthorized access to your network or Internet sites.
Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)
Super Easy! – Smart Wizard gets you up and running in fewer than 5 clicks
Super Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!
Super Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)
Super Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks
Super Range! – Exceptional range gets you connected at the far ends of your home or office
Short summary description Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T:
This short summary of the Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T, WEP, SPI, NAT, DoS attack detection, dropped packet log, security even log, multiple VPN tunnels, VPN passthrough, Power, 0 - 40 °C, -20 - 70 °C
Long summary description Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T:
This is an auto-generated long summary of Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T based on the first three specs of the first five spec groups.
Netgear WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T. Security algorithms: WEP, Firewall security: SPI, NAT, DoS attack detection, dropped packet log, security even log, multiple VPN tunnels, VPN support: VPN passthrough. LED indicators: Power. Weight: 300 g. Safety: FCC, ISO-9000, CE, RSS-210. Compatible operating systems: Windows 98, ME, NT, 2000, XP MAC OS, NetWare, Linux or Unix, Dimensions (WxDxH): 188 x 175 x 28 mm, Power requirements: 5 VDC, 2A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
SPI, NAT, DoS attack detection, dropped packet log, security even log, multiple VPN tunnels
VPN support
VPN passthrough
Design
LED indicators
Power
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70°C
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
FCC, ISO-9000, CE, RSS-210
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
188 x 175 x 28 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, ME, NT, 2000, XP
MAC OS, NetWare, Linux or Unix
Power requirements
5 VDC, 2A
Networking features
4 ports (10/100 mb/s) Ethernet, RJ-45, 802.11g, 802.11b wireless
Maximum data transfer rate
0.1 Gbit/s
Minimum system requirements
Broadband (cable, DSL) internet service and modem with Etnernet connection
2.4 Ghz wireless adapter and cable for each computer
Netscape 4.7, Internet Explorer 5.0 or higher
I/O ports
An interface on a device to which you can connect another device.
4x 10/100 Mbps RJ-45