location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts cpu holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts cpu holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-CPU100BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445720
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 04:43:39
The date of the most recent change of this product data-sheet in Icecat.
NM-CPU100BLACK_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts cpu holder :
The long product name of Neomounts cpu holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Swivel Under Desk & On-Wall PC Mount (Suitable PC Dimensions -Height: 30-53 cm / Width: 9-20 cm) - Black
More>>>
Neomounts cpu holder:
The official description of Neomounts cpu holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Neomounts CPU mount, model NM-CPU100BLACK, allows you to mount a computer under a desk. A CPU mount creates a need and clean desk because its stored under the desk and doesn't use any valuable desk space. Increase the lifetime of your CPU due to reduction intake dust and dirt from floors. Keep the workplace clean without computers on the floor.

This Neomounts CPU mount allows vertical installation of computers under a desk. Also the NM-CPU100BLACK can be mounted on a wall. Hide your cables and keep the workplace nice and tidy.

Easy to adjust in width and depth to fit most desktop and tower PCs. The mount can be swivelled 360 degrees. The specifications listed show maximum and minimum width and depth of the mount.

All installation material is included with the product.

Short summary description Neomounts cpu holder:
This short summary of the Neomounts cpu holder data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts cpu holder, Desk-mounted CPU holder, Tower, 10 kg, Black, 360°, 0 - 360°

Long summary description Neomounts cpu holder:
This is an auto-generated long summary of Neomounts cpu holder based on the first three specs of the first five spec groups.

Neomounts cpu holder. Type: Desk-mounted CPU holder, Recommended chassis type: Tower, Maximum weight capacity: 10 kg. Width: 200 mm, Width adjustment range: 90 - 200 mm, Height: 530 mm. Master (outer) case width: 560 mm, Master (outer) case length: 380 mm, Master (outer) case height: 390 mm. Package net weight: 2.6 kg

Features
Type *
Desk-mounted CPU holder
Recommended chassis type *
Tower
Maximum weight capacity *
10 kg
Product colour
Black
Swivel angle
360°
Swivel angle range
0 - 360°
Country of origin
China
Weight & dimensions
Width
200 mm
Width adjustment range
90 - 200 mm
Height
530 mm
Weight & dimensions
Height adjustment range
300 - 530 mm
Package net weight
2.6 kg
Logistics data
Master (outer) case width
560 mm
Master (outer) case length
380 mm
Master (outer) case height
390 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
15.5 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
96 pc(s)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)