X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ND1300A/BLACK
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:15:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6547
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black:
The short editorial description of NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black
DVD RW ND-1300 Black

Marketing text NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black

:
The official marketing text of NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black as supplied by the manufacturer
The boundaries of Multimedia have been extended by the introduction of NEC's MultiSpin dual format DVD writer. This drive offers users a maximum 12x DVD-ROM read speed combined with a maximum 40x CD-ROM speed. In addition this drive gives users:

DVD-R: 4x CLV DVD-RW: 2x CLV
DVD+R: 4x CLV DVD+RW: 2.4 CLV
CD-R: 16x CLV CD-RW: 10 CLV

This drive offers the performance required for the next generation of multimedia applications, allowing users to play DVD titles to the highest quality and enjoy all the advantages of Home Cinema applications. Configured with the latest technologies for digital signal processing, this drive has exceptional performance features and is particularly impressive because of its reliability.

Whether you want to read or play computer, video or audio data, this drive eliminates the risk of confusion between the types of media and the appropriate drive needed to view such data.
Short summary description NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black:
This short summary of the NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black data-sheet is auto-generated and uses the product title and the first six key specs.
NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black, 148 x 42 x 198 mm
Long summary description NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black:
This is an auto-generated long summary of NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black based on the first three specs of the first five spec groups.
NEC DVD+/-RW 4X/2.4X DVD+RW/2X-RW/12XDVD Black. Drive device, buffer size: 2 MB. CD rewrite speed: 10x. CD read speed: 16x. DVD drive average random access time: 140 ms, Access time: 120 ms. Weight: 1.07 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD rewrite speed
10x
DVD rewrite speed
2x
Reading speed
CD read speed*
16x
DVD read speed
4x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.07 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 42 x 198 mm