X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync® FE791SB CRT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCM-1720-H1-00
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:43:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7696
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 years on-site warranty within EU countries, Switzerland, Norway, Liechtenstein and Iceland; with optional exchange or repair and return service.


Long product name NEC MultiSync® FE791SB CRT:
The short editorial description of NEC MultiSync® FE791SB CRT
MultiSync® FE791SB New SuperBright DIAMONDTRON CRT monitor provides high brightness for mulitmedia applications.

Marketing text NEC MultiSync® FE791SB CRT

:
The official marketing text of NEC MultiSync® FE791SB CRT as supplied by the manufacturer
17 inch (43 cm) SuperBright DIAMONDTRON aperture grille CRT
Active screen size 16 inch (406 mm)
Grille pitch 0,25 mm
Optimum resolution 1280 x 1024 at 85 Hz

Plug & Play (DDC/CI + DDC2B) for Windows 2000/ME/XP; Asset
Management; H-Size; V-Size; H-Pos; V-Pos; Contrast; Brightness;
Geometry; Rotation; sRGB; Colour temperature control; Moiré Cancel;
Monitor Info; Language Select; Intelligent Power Management
(VESA/EPA compliant) disable; Clamp Pulse Position; OSM-Position;
On-Screen-Manager (OSM) lock out; OSM turn off; Factory Preset;
Degauss (auto/manual); Self Diagnosis; SuperBright Mode (2 levels);
Hot key for contrast and brightness; Clamp Pulse Position
Super Bright Mode (2 levels)
Hot key for contrast and brightness
sRGB support
NaViSet™/NaviSet™ Administrator compatible
Option : Audio base
Short summary description NEC MultiSync® FE791SB CRT:
This short summary of the NEC MultiSync® FE791SB CRT data-sheet is auto-generated and uses the product title and the first six key specs.
NEC MultiSync® FE791SB CRT, 43 cm (17 inch); SuperBright DIAMONDTRONTM aperture grille CRT, 50 - 160 Hz, 30 - 96 kHz, 325 x 244 mm, 1600 x 1200 pixels, 1280 x 1024 pixels
Long summary description NEC MultiSync® FE791SB CRT:
This is an auto-generated long summary of NEC MultiSync® FE791SB CRT based on the first three specs of the first five spec groups.
NEC MultiSync® FE791SB CRT. Display diagonal: 43.2 cm (17"), Type: 43 cm (17 inch); SuperBright DIAMONDTRONTM aperture grille CRT, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1600 x 1200 pixels, Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 397 x 415 x 392 mm, Weight: 17.2 kg. Certification: CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB;
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
43 cm (17 inch); SuperBright DIAMONDTRONTM aperture grille CRT
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display viewable area (HxV)
325 x 244 mm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25 mm
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Certificates
Certification
CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB;
TCO 99; ISO 9241-3/-7/-8; Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
397 x 415 x 392 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.2 kg
Brand
Image
Product code
Product
Stock
Price from
NEC FE791 17" CRT .25 96kHz 1600x1200 TCO99
NEC FE791 17" CRT .25 96kHz 1600x1200 TCO99
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
60000761
 —