Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC Spectraview 271 27" IPS Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectraview 271
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003423
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20641
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 19 Aug 2017 00:18:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description NEC Spectraview 271 27" IPS Black computer monitor:
This short summary of the NEC Spectraview 271 27" IPS Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
NEC Spectraview 271, 68.6 cm (27"), 2560 x 1440 pixels, LCD, 7 ms, 300 cd/m², Black
Long summary description NEC Spectraview 271 27" IPS Black computer monitor :

NEC Spectraview 271. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: IPS, Display: LCD, Response time: 7 ms, Display brightness: 300 cd/m², Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: USB 2.0. VESA mounting, Height adjustment. Colour of product: Black

This is an auto-generated long summary of NEC Spectraview 271 27" IPS Black computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2560 x 1440 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
7 ms
Display *
The description of display that can includes display type, resolution, size etc.
LCD
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Display technology *
The technology used in the display e.g. plasma, LED.
IPS
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
640 x 400,720 x 400,720 x 480,1152 x 870,1200 x 1920,1280 x 960,2560 x 1440,1024 x 768 (XGA),1280 x 1024 (SXGA),1600 x 1200 (UXGA),1920 x 1080 (HD 1080)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
1.073 billion colours
3D *
The device can be used with 3D technology.
No
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
68.5 cm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.233 x 0.233 mm
Horizontal scan range
31.5 - 93.9 kHz
Vertical scan range
50 - 87 Hz
Display sRGB
Yes
Supported video modes
The video modes that can be displayed by the device.
1080p,480p,576p,720p
Multimedia
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Networking
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
USB hub version
USB 2.0
USB Type-A downstream ports quantity
5
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
2
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100,200 x 100 mm
LED indicators
Yes
Height adjustment
15 cm
On Screen Display (OSD)
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power LED
Yes
Stand-by LED
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1.4 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
75 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (max)
The maximum amount of power used by the device.
117 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CE; TCO 03; TÜV GS; C-tick; GEEA; FCC B; PCT/Gost; UL/C-UL oder CSA; CCC; ISO 9241-307; MPR II/ MPR III; PCBC/B-mark; PSB
Safety
List of regulatory safety standards for all countries in which this product has been certified.
RoHS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
640.4 mm
Depth *
The distance from the front to the back of something.
235.5 mm
Height *
The measurement of the product from head to foot or from base to top.
396.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.6 kg
Bezel width (side)
2.03 cm
Bezel width (top)
2.03 cm
Packaging content
Cables included
AC, DisplayPort, DVI
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
No
Number of products included
The number of products that are included in the package.
1 pc(s)
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
X