location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA244WMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003414 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109605
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 6 ms 350 cd/m² 1000:1
  • - 21 W
Warranty: 3 years
Long product name NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black :
The long product name of NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" IPS LED, 1920 x 1200, 16:10, 350cd/m², 14ms, 16.77M, DVI-D, HDMI, USB
More>>>
Short summary description NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync EA244WMi, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 6 ms, Black

Long summary description NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC MultiSync EA244WMi. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:50:19
Uk has collected 13 expert reviews for NEC MultiSync EA244WMi LED display 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itproportal.com
Updated:
2013-05-19 03:50:17
The NEC MultiSync family of business monitors has a new addition, and it's a winner. The NEC MultiSync EA244WMi uses a 24in IPS panel to deliver robust colours, accurate greyscale reproduction, and wide off-angle viewing. Moreover, it offers virtually eve...
Good Good colour and greyscale performance, Impressive viewing angles, Feature, rich, Energy efficient...
Bad No automatic image rotation, No USB 3.0...
Bottom line The NEC MultiSync EA244WMi is a stellar performing monitor that's jam-packed with business-centric features, including a flexible stand, USB hub, and a variety of video inputs. In addition to its excellent performance, IT personnel will appreciate the Co...
90%
techadvisor.co.uk
Updated:
2013-05-19 03:50:18
The NEC MultiSync EA244WMi is a commercial 24” IPS, LED-backlit panel from NEC that bandies about phrases like ultra-modern and extremely thin for the corporate that demand style and future-proof technology. That's clearly wishful thinking on the style fr...
Bottom line Built to last with lots of interfaces and flexible movement. The physical aspects are backed up by a very good quality display with very consistent colour and no appreciable light leak. While Eco mode is great for those looking at spreadsheets all day, an...
80%
macworld.co.uk
Updated:
2013-05-19 03:50:18
The NEC MultiSync EA244WMi is a commercial 24” IPS, LED-backlit panel from NEC that bandies about phrases like ultra-modern and extremely thin for the corporate that demand style and future-proof technology. That’s clearly wishful thinking on the style...
Good Great build quality, lots of interfaces, decent on-screen menu, good technical specs, lots of highlight detail, human and ambient sensors, can work in bright environments...
Bad Not really that stylish, some variation in tone when viewing, menu controls not placed in the best location, Eco saving mode makes the display murky.
Bottom line Built to last with lots of interfaces and flexible movement. The physical aspects are backed up by a very good quality display with very consistent colour and no appreciable light leak. While Eco mode is great for those looking at spreadsheets all day, an...
80%
techradar.com
Updated:
2013-05-29 02:54:04
Why can't we have more 16:10 action? That's a familiar refrain over here at PC Format towers. Obviously we don't get out much, but there's a serious point to be made. 16:9 has taken over the PC monitor market not because it's better, but because it's chea...
Good Decent image quality, 16:10 aspect ratio, Auto, power off feature...
Bad Slightly dull colours, Some IPS glow, Price...
70%
techradar.com/au/
Updated:
2014-04-13 02:22:35
Why can't we have more 16:10 action? That's a familiar refrain over here at PC Format towers. Obviously we don't get out much, but there's a serious point to be made.16:9 has taken over the PC monitor market not because it's better, but because it's cheap...
Good Decent image quality, 16:10 aspect ratio, Autopower off feature...
Bad Slightly dull colours, Some IPS glow, Price...
70%
digitalversus.com
Updated:
2014-07-13 01:45:33
The NEC MultiSync EA244WMi is a 24" display aimed at pro-level users and imaging buffs. It has an IPS screen with an anti-glare finish and boasts 1920 x 1200-pixel resolution and a 16:10 aspect ratio. And don't be put off by this monitor's rather bog-stan...
Good Excellent colour fidelity straight out of the box (Delta E = 1.7), Good range of hardware features (stand, speakers etc.) and connections, Very low power use (17 W)...
Bad A reverse ghosting effect is visible, Builtin speakers aren't great...
Bottom line The NEC MultiSync EA244WMi is an excellent 24" 16:10-format monitor. Ideal for office use, graphic design and all kinds of image editing jobs, it can even handle a spot of gaming ... so long as you steer clear of fast-action games like FPS. In fact, hardc...
100%
pcmag.com
Updated:
2013-05-19 03:50:17
The NEC MultiSync family of business monitors has a new addition, and it's a winner. The NEC MultiSync EA244WMi£304.38 at Amazon uses a 24-inch IPS panel to deliver robust colors, accurate grayscale reproduction, and wide off-angle viewing. Moreover, it i...
Good Solid color, grayscale, and viewing angle performance. Feature-rich. Energy efficient.
Bad No automatic image rotation. No USB 3.0...
Bottom line The NEC MultiSync EA244WMi is a full featured 24-inch business monitor that offers solid IPS performance without using much power...
90%
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)