X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync® LCD1770NX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001340
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14987
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 years warranty including backlight.
Long product name NEC MultiSync® LCD1770NX 17" Silver:
The short editorial description of NEC MultiSync® LCD1770NX 17" Silver
LCD1770NX 17" 250 cdm2 600:1 8ms 160H160V Silver-gray

Marketing text NEC MultiSync® LCD1770NX 17" Silver

:
The official marketing text of NEC MultiSync® LCD1770NX 17" Silver as supplied by the manufacturer
• Professional LCD monitor with digital TN+film TFT display
• Slim bezel design
• Stable and excellent picture quality with NTAA (Non-Touch-Auto-Adjustment)
• ErgoDesign®: Height adjustable stand (110 mm)
• NaViKey for intuitive monitor setup
• Cable Management
• Low power consumption for reduced Total Cost of Ownership (TCO)
• Safety of investment with analog/digital interface
• Rapid Response technology (8 ms)
• Versatile installation (VESA standard)
• Power-Off Timer
• Ergonomics and safety complying to the highest industry standards incl. ISO 13406-2
Short summary description NEC MultiSync® LCD1770NX 17" Silver:
This short summary of the NEC MultiSync® LCD1770NX 17" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
NEC MultiSync® LCD1770NX, 1280 x 1024 pixels, 600:1, 16.78 million colours, 0.264 x 0.264 mm, 31.5 - 81 kHz, 56 - 75 Hz
Long summary description NEC MultiSync® LCD1770NX 17" Silver:
This is an auto-generated long summary of NEC MultiSync® LCD1770NX 17" Silver based on the first three specs of the first five spec groups.
NEC MultiSync® LCD1770NX. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Colour of product: Silver. VESA mounting interfaces: 100 x 100 mm, Swivel angle range: 170 - 170°, Tilt angle: -5 - 30°. Power consumption (standby): 2 W, Power consumption (typical): 38 W. Certification: CE; Energy 2000, Energy Star; FCC Class B; ISO 13406-2 (Pixel Failure Cass II);
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
31.5 - 81 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-D;
1 x mini D-sub 15 pin.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
170 - 170°
Tilt angle
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
38 W
Operational conditions
Operating relative humidity (H-H)
30 - 80%
Maximum operating temperature range (T-T)
5 - 35°C
Certificates
Certification
CE; Energy 2000, Energy Star; FCC Class B; ISO 13406-2 (Pixel Failure Cass II);
PCBC/B-mark; PCT Gost; TCO03; TÜV ERGONOMIE; TÜV GS; UL/C-UL or
CSA; MPR II/ MPR III
Weight & dimensions
Width *
The measurement or extent of something from side to side.
367 mm
Depth *
The distance from the front to the back of something.
198 mm
Height *
The measurement of the product from head to foot or from base to top.
362.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.1 kg
Other features
Power requirements
100-120 V/220-240 V; 0.7 A/0.36 A
Recommended resolution
1280 x 1024, 60 Hz
Brand
Image
Product code
Product
Stock
Price from
NEC LCD1760NX 17 Black 17" Black
NEC LCD1760NX 17 Black 17" Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
60001049
 —