X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LCD1980SX (Black)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001285
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Apr 2016 16:23:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14521
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 years warranty including backlight.
Long product name NEC MultiSync LCD1980SX (Black) 19" Black:
The short editorial description of NEC MultiSync LCD1980SX (Black) 19" Black
LCD1980SXibk 19" TFT.294 81kHz TCO99

Marketing text NEC MultiSync LCD1980SX (Black) 19" Black

:
The official marketing text of NEC MultiSync LCD1980SX (Black) 19" Black as supplied by the manufacturer
Highly innovative LCD monitor with S-IPS TFT display.
Ultra-thin frame (17mm).
Ambix+™ technology - safety of investment with analog/digital interfaces
(DVI-I, DVI-D, VGA).
RapidMotion feature guarantees smooth representation of moving images. TileMatrix and TileComp features.
Auto-Bright technology.
OmniColor™: sRGB and 6 axis colour control.
Advanced Non-Touch-Auto-Adjustment provides stable and excellent picture quality.
ErgoDesign®: Height adjustable stand (130 mm).
GammaComp: 10 bit LUT and 10 bit gamma correction.
Automatic black level adjustment.
Sync continuity detection.
TORO™-Design: Screen rotation 90° (portrait capability).
CableComp for best picture quality through automatic signal compensation of long cables and weak signals.
Versatile installation (VESA standard).
Low power consumption for reduced Total Cost of Ownership.
Ergonomics and safety complying to the highest industry standards.
Short summary description NEC MultiSync LCD1980SX (Black) 19" Black:
This short summary of the NEC MultiSync LCD1980SX (Black) 19" Black data-sheet is auto-generated and uses the product title and the first six key specs.
NEC MultiSync LCD1980SX (Black), 1280 x 1024 pixels, LCD, 500:1, 16.78 million colours, 31.5 - 81.1 kHz, 50 - 85 Hz
Long summary description NEC MultiSync LCD1980SX (Black) 19" Black:
This is an auto-generated long summary of NEC MultiSync LCD1980SX (Black) 19" Black based on the first three specs of the first five spec groups.
NEC MultiSync LCD1980SX (Black). Display diagonal: 48.3 cm (19"), Display brightness: 270 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Option: MultiSync Soundbar. Colour of product: Black. VESA mounting interfaces: 100 x 100 mm, Swivel angle range: 170 - 170°, Tilt angle: -5 - 25°. Power consumption (standby): 1.1 W, Power consumption (typical): 48 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
270 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 mm
Horizontal scan range
31.5 - 81.1 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-I;
1 x DVI-D;
1 x mini D-sub 15 pin.
Multimedia
Audio system
System used to play music or speech.
Option: MultiSync Soundbar
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
170 - 170°
Ergonomics
Tilt angle
-5 - 25°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ErgoDesign
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1.1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
48 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
30 - 80%
Certificates
Certification
CE; C-tick; GEEA/Energy label; Energy Star; FCC Class B; ISO 13406-2 (pixel failure class II);
PCT/Gost; TCO03, TÜV ERGONOMIE; TÜV GS; UL/C-UL or
CSA; MPR II/ MPR III; PCBC/B-mark; PSB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
412.2 mm
Depth *
The distance from the front to the back of something.
200 mm
Height *
The measurement of the product from head to foot or from base to top.
364.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.7 kg
Other features
Power requirements
100-120 V/220-240 V; 0.55 A/0.25 A
Recommended resolution
1280 x 1024, 60 Hz
Brand
Image
Product code
Product
Stock
Price from
NEC LCD1980SX 19IN ANA. DIG. 19"
NEC LCD1980SX 19IN ANA. DIG. 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
600001094
 —