X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD3000 30" TFT 75kHz Black s-video
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001090
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13827
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name NEC LCD3000 30" TFT 75kHz Black s-video 30":
The short editorial description of NEC LCD3000 30" TFT 75kHz Black s-video 30"
LCD3000 30" IPS TFT 0.50mm 75kHz 1280x768 PAL SECAM NTSC

Marketing text NEC LCD3000 30" TFT 75kHz Black s-video 30"

:
The official marketing text of NEC LCD3000 30" TFT 75kHz Black s-video 30" as supplied by the manufacturer
• 30 inch screen size (75 cm diagonal)
• Superior screen performance and resolution
• Wide viewing angle (IPS technology)
• NaViSetTM and NaViSetTM Administrator compatibility
• DDC/CI capabilities
• CableComp – guarantees the best picture quality through automatic signal compensation
of long cables (up to 100 m)
• User-friendly, efficient design allows versatile installation
• Low power consumption for low Total Cost of Ownership (TCO)
• Power-off-timer – count-down clock is easy to set up via OSM enabling additional
power savings
• Rapid Response time
• On-Screen Manager (OSM)
• Future-proof investment through many different connector types (e.g. D-sub, 5 x BNC,
DVI-D) – new standards are already taken into account
• Wide variety of remote servicing and adjustment possibilities
• Three preset picture modes for different ambient light conditions
• Optional 2 x 7 W speakers in matching design (easy installation directly on the monitor)
• NEC-Mitsubishi´s quality and reliability
Short summary description NEC LCD3000 30" TFT 75kHz Black s-video 30":
This short summary of the NEC LCD3000 30" TFT 75kHz Black s-video 30" data-sheet is auto-generated and uses the product title and the first six key specs.
NEC LCD3000 30" TFT 75kHz Black s-video, 1280 x 768 pixels, 350:1, 16.78 million colours, 0.50 x 0.50 mm, Speakers (2 x 7 W)
Long summary description NEC LCD3000 30" TFT 75kHz Black s-video 30":
This is an auto-generated long summary of NEC LCD3000 30" TFT 75kHz Black s-video 30" based on the first three specs of the first five spec groups.
NEC LCD3000 30" TFT 75kHz Black s-video. Display diagonal: 76.2 cm (30"), Display brightness: 450 cd/m², Display resolution: 1280 x 768 pixels. Audio system: Speakers (2 x 7 W). Width: 70.6 cm, Depth: 20 cm, Height: 48.9 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
76.2 cm (30")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.50 x 0.50 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
RGB 1 Digital (DVI-D)
RGB 2 Analog (D-sub)
RGB 3 Analog (5 x BNC)
Audio Input 2 x RCA stereo; 1 x M 3.5 mm stereo (PC audio)
Audio Output (external speaker jacks) 2 x 7 W amplifier for optional external speakers (8Ω)
Composite Video BNC/RCA
Component Video BNC (common use with RGB 3 input; selectable)
S-video Yes
Multimedia
Audio system
System used to play music or speech.
Speakers (2 x 7 W)
Operational conditions
Maximum operating temperature range (T-T)
5 - 40°C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
706 mm
Depth *
The distance from the front to the back of something.
200 mm
Height *
The measurement of the product from head to foot or from base to top.
489 mm
Brand
Image
Product code
Product
Stock
Price from
NEC LCD3000 30 black 30" Black
NEC LCD3000 30 black 30" Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
60001046
 — 
NEC 30IN LCD MONITOR LCD3000 30"
NEC 30IN LCD MONITOR LCD3000 30"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
60000860
 —